Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4081EDD#PBF 783891-LTC4081EDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783891-LTC4081EDD#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 10-WFDFN Exposed Pad Interface: I2C Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 500mA Battery Pack Voltage: 4.2V Family Name: LTC4081 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Voltage Supply MAX: 5.5V Alternative Parts (Cross-Reference): MAX8808YETA+; MC34673AEP/R2; ISL9219IRZ-TR5360; AAT3687IWP-4.2-1-T1; Introduction Date: July 06, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783891-LTC4081EDD#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 10-WFDFN Exposed Pad Interface: I2C Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 500mA Battery Pack Voltage: 4.2V Family Name: LTC4081 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Voltage Supply MAX: 5.5V Alternative Parts (Cross-Reference): MAX8808YETA+; MC34673AEP/R2; ISL9219IRZ-TR5360; AAT3687IWP-4.2-1-T1; Introduction Date: July 06, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4081EDD#PBF - 783891-LTC4081EDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4081EDD#PBF
783891-LTC4081EDD#PBF
PMIC - PMIC - Battery Chargers - LTC4081EDD#PBF 783891-LTC4081EDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 783891-LTC4081EDD#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 10-WFDFN Exposed Pad Interface: I2C Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 500mA Battery Pack Voltage: 4.2V Family Name: LTC4081 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Voltage Supply MAX: 5.5V Alternative Parts (Cross-Reference): MAX8808YETA+; MC34673AEP/R2; ISL9219IRZ-TR5360; AAT3687IWP-4.2-1-T1; Introduction Date: July 06, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783891-LTC4081EDD#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 10-WFDFN Exposed Pad
Interface: I2C
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 500mA
Battery Pack Voltage: 4.2V
Family Name: LTC4081
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-DFN (3x3)
Voltage Supply MAX: 5.5V
Alternative Parts (Cross-Reference): MAX8808YETA+; MC34673AEP/R2; ISL9219IRZ-TR5360; AAT3687IWP-4.2-1-T1;
Introduction Date: July 06, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 783891-LTC4081EDD#PBF
Product Name PMIC - PMIC - Battery Chargers - LTC4081EDD#PBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4070EMS8E#PBF - 783876-LTC4070EMS8E#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Chargers - LTC4054ES5-4.2#TRMPBF - 113049-LTC4054ES5-4.2#TRMPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type TSOT-23-5
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LT1513-2IT7#PBF - 780536-LT1513-2IT7#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 2000 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4055EUF#TRPBF - 303429-LTC4055EUF#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 16-QFN (4x4)
Cells 1
View Details