Win Source Electronics PMIC - PMIC - Battery Chargers - LTC1732EMS-4#TRPBF 110556-LTC1732EMS-4#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 110556-LTC1732EMS-4# TRPBF Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 585mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP Maximum Supply Voltage: 12V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 110556-LTC1732EMS-4# TRPBF Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 585mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP Maximum Supply Voltage: 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC1732EMS-4#TRPBF - 110556-LTC1732EMS-4#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC1732EMS-4#TRPBF
110556-LTC1732EMS-4#TRPBF
PMIC - PMIC - Battery Chargers - LTC1732EMS-4#TRPBF 110556-LTC1732EMS-4#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 110556-LTC1732EMS-4# TRPBF Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 585mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP Maximum Supply Voltage: 12V

Manufacturer: Linear Technology
Win Source Part Number: 110556-LTC1732EMS-4#TRPBF
Packaging: Reel - TR
Battery Chemistry: Multi-Chemistry
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 585mA
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP
Maximum Supply Voltage: 12V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 110556-LTC1732EMS-4#TRPBF
Product Name PMIC - PMIC - Battery Chargers - LTC1732EMS-4#TRPBF
Charger Type Linear
Package Type SOP; 10-MSOP
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LT1510CS8#PBF - 302638-LT1510CS - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Package Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Battery Chargers - LTC1731EMS8-4.2#TRPBF - 105149-LTC1731EMS8-4.2#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; 8-MSOP
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LT3651IUHE-8.2#PBF - 781173-LT3651IUHE-8.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 2
Charge Current 4000 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4058XEDD-4.2#TRPBF - 783860-LTC4058XEDD-4.2#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 950 mA
View Details