Win Source Electronics PMIC - PMIC - Battery Chargers - LT1505CG-1#PBF 130262-LT1505CG-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 130262-LT1505CG-1#PB F Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Number of Cells: 3 to 4 Current - Charging: Constant - Programmable Battery Pack Voltage: 20V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SSOP Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 24V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 130262-LT1505CG-1#PB F Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Number of Cells: 3 to 4 Current - Charging: Constant - Programmable Battery Pack Voltage: 20V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SSOP Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LT1505CG-1#PBF - 130262-LT1505CG-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LT1505CG-1#PBF
130262-LT1505CG-1#PBF
PMIC - PMIC - Battery Chargers - LT1505CG-1#PBF 130262-LT1505CG-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 130262-LT1505CG-1#PB F Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Number of Cells: 3 to 4 Current - Charging: Constant - Programmable Battery Pack Voltage: 20V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SSOP Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 24V

Manufacturer: Linear Technology
Win Source Part Number: 130262-LT1505CG-1#PBF
Packaging: Tube/Rail
Battery Chemistry: Multi-Chemistry
Number of Cells: 3 to 4
Current - Charging: Constant - Programmable
Battery Pack Voltage: 20V (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-SSOP
Programmable Fault Protection: Over Voltage
Maximum Supply Voltage: 24V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 130262-LT1505CG-1#PBF
Product Name PMIC - PMIC - Battery Chargers - LT1505CG-1#PBF
Charger Type Linear
Features Over Voltage Protection
Package Type SOP; SSOP; 28-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4080XEDD#TRPBF - 124040-LTC4080XEDD#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 10-DFN (3x3)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4002EDD-4.2#PBF - 783831-LTC4002EDD-4.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Battery Chargers - LTC4006EGN-2#PBF - 130529-LTC4006EGN-2#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; SSOP; 16-SSOP
Cells 3
View Details
PMIC - PMIC - Battery Chargers - LTC1734LES6-4.2#TRMPBF - 116593-LTC1734LES6-4.2#TRMPBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Current Protection
Package Type TSOT-23-6
View Details