Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4063EDD#TRPBF 783868-LTC4063EDD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783868-LTC4063EDD#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-WFDFN Exposed Pad Interface: USB Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 1A Battery Pack Voltage: 4.2V Family Name: LTC4063 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Voltage Supply MAX: 8V Alternative Parts (Cross-Reference): LX2206ILD; ISL6291-1CR; ISL6291-1CR-T; LX2203AILD; Introduction Date: October 29, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783868-LTC4063EDD#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-WFDFN Exposed Pad Interface: USB Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 1A Battery Pack Voltage: 4.2V Family Name: LTC4063 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Voltage Supply MAX: 8V Alternative Parts (Cross-Reference): LX2206ILD; ISL6291-1CR; ISL6291-1CR-T; LX2203AILD; Introduction Date: October 29, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4063EDD#TRPBF - 783868-LTC4063EDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4063EDD#TRPBF
783868-LTC4063EDD#TRPBF
PMIC - PMIC - Battery Chargers - LTC4063EDD#TRPBF 783868-LTC4063EDD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783868-LTC4063EDD#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-WFDFN Exposed Pad Interface: USB Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 1A Battery Pack Voltage: 4.2V Family Name: LTC4063 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Voltage Supply MAX: 8V Alternative Parts (Cross-Reference): LX2206ILD; ISL6291-1CR; ISL6291-1CR-T; LX2203AILD; Introduction Date: October 29, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783868-LTC4063EDD#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-WFDFN Exposed Pad
Interface: USB
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 1A
Battery Pack Voltage: 4.2V
Family Name: LTC4063
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-DFN (3x3)
Voltage Supply MAX: 8V
Alternative Parts (Cross-Reference): LX2206ILD; ISL6291-1CR; ISL6291-1CR-T; LX2203AILD;
Introduction Date: October 29, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 783868-LTC4063EDD#TRPBF
Product Name PMIC - PMIC - Battery Chargers - LTC4063EDD#TRPBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4060EDHC#TRPBF - 783863-LTC4060EDHC#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Cells 1 to 4
View Details
PMIC - PMIC - Battery Chargers - LTC4055EUF-1#TRPBF - 783856-LTC4055EUF-1#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 1000 mA
View Details
PMIC - PMIC - Battery Chargers - LT1510CS#PBF - 780528-LT1510CS#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Package Type SOIC
View Details
PMIC - PMIC - Battery Chargers - LT1513IR#PBF - 142548-LT1513IR#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type D2PAK-7
Cells 1
View Details