Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4055EUF-1#TRPBF 783856-LTC4055EUF-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783856-LTC4055EUF-1# TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WQFN Exposed Pad Interface: USB Fault Protection: Over Temperature, Reverse Current Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 1A Battery Pack Voltage: 4.1V Family Name: LTC4055-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN (4x4) Voltage Supply MAX: 5.5V Alternative Parts (Cross-Reference): MCP73837-YAI/MF; MCP73838-NVI/UN; MCP73838T-YAI/UN; MCP73834T-NVI/MF; Introduction Date: January 21, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783856-LTC4055EUF-1# TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WQFN Exposed Pad Interface: USB Fault Protection: Over Temperature, Reverse Current Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 1A Battery Pack Voltage: 4.1V Family Name: LTC4055-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN (4x4) Voltage Supply MAX: 5.5V Alternative Parts (Cross-Reference): MCP73837-YAI/MF; MCP73838-NVI/UN; MCP73838T-YAI/UN; MCP73834T-NVI/MF; Introduction Date: January 21, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4055EUF-1#TRPBF - 783856-LTC4055EUF-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4055EUF-1#TRPBF
783856-LTC4055EUF-1#TRPBF
PMIC - PMIC - Battery Chargers - LTC4055EUF-1#TRPBF 783856-LTC4055EUF-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783856-LTC4055EUF-1# TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WQFN Exposed Pad Interface: USB Fault Protection: Over Temperature, Reverse Current Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 1A Battery Pack Voltage: 4.1V Family Name: LTC4055-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN (4x4) Voltage Supply MAX: 5.5V Alternative Parts (Cross-Reference): MCP73837-YAI/MF; MCP73838-NVI/UN; MCP73838T-YAI/UN; MCP73834T-NVI/MF; Introduction Date: January 21, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783856-LTC4055EUF-1#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-WQFN Exposed Pad
Interface: USB
Fault Protection: Over Temperature, Reverse Current
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 1A
Battery Pack Voltage: 4.1V
Family Name: LTC4055-1
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QFN (4x4)
Voltage Supply MAX: 5.5V
Alternative Parts (Cross-Reference): MCP73837-YAI/MF; MCP73838-NVI/UN; MCP73838T-YAI/UN; MCP73834T-NVI/MF;
Introduction Date: January 21, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 783856-LTC4055EUF-1#TRPBF
Product Name PMIC - PMIC - Battery Chargers - LTC4055EUF-1#TRPBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4054LES5-4.2#TRMPBF - 1063275-LTC4054LES5-4.2#TRMPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type TSOT-23-5
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC3552EDHC#PBF - 783414-LTC3552EDHC#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 950 mA
View Details
PMIC - PMIC - Battery Chargers - LTC1732EMS-4.2#TRPBF - 108065-LTC1732EMS-4.2#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; 10-MSOP
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4007EGN#PBF - 139259-LTC4007EGN#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; SSOP; 24-SSOP
Cells 3 to 4
View Details