Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4053EDD-4.2#PBF 783855-LTC4053EDD-4.2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783855-LTC4053EDD-4. 2#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-WFDFN Exposed Pad Interface: USB Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Battery Pack Voltage: 4.2V Family Name: LTC4053-4.2 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Voltage Supply MAX: 6.5V Alternative Parts (Cross-Reference): LX2206ILD; LX2203AILD; LX2206ILD-TR; ISL9205IRZ-T; Introduction Date: August 27, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783855-LTC4053EDD-4. 2#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-WFDFN Exposed Pad Interface: USB Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Battery Pack Voltage: 4.2V Family Name: LTC4053-4.2 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Voltage Supply MAX: 6.5V Alternative Parts (Cross-Reference): LX2206ILD; LX2203AILD; LX2206ILD-TR; ISL9205IRZ-T; Introduction Date: August 27, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4053EDD-4.2#PBF - 783855-LTC4053EDD-4.2#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4053EDD-4.2#PBF
783855-LTC4053EDD-4.2#PBF
PMIC - PMIC - Battery Chargers - LTC4053EDD-4.2#PBF 783855-LTC4053EDD-4.2#PBF
Manufacturer: Linear Technology Win Source Part Number: 783855-LTC4053EDD-4. 2#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-WFDFN Exposed Pad Interface: USB Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Battery Pack Voltage: 4.2V Family Name: LTC4053-4.2 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Voltage Supply MAX: 6.5V Alternative Parts (Cross-Reference): LX2206ILD; LX2203AILD; LX2206ILD-TR; ISL9205IRZ-T; Introduction Date: August 27, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783855-LTC4053EDD-4.2#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-WFDFN Exposed Pad
Interface: USB
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Battery Pack Voltage: 4.2V
Family Name: LTC4053-4.2
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-DFN (3x3)
Voltage Supply MAX: 6.5V
Alternative Parts (Cross-Reference): LX2206ILD; LX2203AILD; LX2206ILD-TR; ISL9205IRZ-T;
Introduction Date: August 27, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 783855-LTC4053EDD-4.2#PBF
Product Name PMIC - PMIC - Battery Chargers - LTC4053EDD-4.2#PBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC1729CMS8-8.2#TRPBF - 130387-LTC1729CMS8-8.2#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; 8-MSOP
Cells 2
View Details
PMIC - PMIC - Battery Chargers - LT3651EUHE-8.4#PBF - 781171-LT3651EUHE-8.4#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 2
Charge Current 4000 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4070IMS8E#PBF - 783878-LTC4070IMS8E#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Chargers - LTC4009CUF-2#PBF - 783835-LTC4009CUF-2#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Cells 1 to 4
View Details