Win Source Electronics PMIC - PMIC - Battery Chargers - LTC1760CFW#PBF 072504-LTC1760CFW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 072504-LTC1760CFW#PB F Packaging: Tube/Rail Battery Chemistry: Smart Batteries Number of Cells: 2 Current - Charging: Constant - Programmable Charge Current - Max: 4.28A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 48-TSSOP Maximum Supply Voltage: 28V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072504-LTC1760CFW#PB F Packaging: Tube/Rail Battery Chemistry: Smart Batteries Number of Cells: 2 Current - Charging: Constant - Programmable Charge Current - Max: 4.28A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 48-TSSOP Maximum Supply Voltage: 28V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC1760CFW#PBF - 072504-LTC1760CFW#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC1760CFW#PBF
072504-LTC1760CFW#PBF
PMIC - PMIC - Battery Chargers - LTC1760CFW#PBF 072504-LTC1760CFW#PBF
Manufacturer: Linear Technology Win Source Part Number: 072504-LTC1760CFW#PB F Packaging: Tube/Rail Battery Chemistry: Smart Batteries Number of Cells: 2 Current - Charging: Constant - Programmable Charge Current - Max: 4.28A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 48-TSSOP Maximum Supply Voltage: 28V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 072504-LTC1760CFW#PBF
Packaging: Tube/Rail
Battery Chemistry: Smart Batteries
Number of Cells: 2
Current - Charging: Constant - Programmable
Charge Current - Max: 4.28A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: 48-TSSOP
Maximum Supply Voltage: 28V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 072504-LTC1760CFW#PBF
Product Name PMIC - PMIC - Battery Chargers - LTC1760CFW#PBF
Charger Type Linear
Package Type SOP; SSOP; TSSOP; 48-TSSOP
Cells 2
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4089EDJC#PBF - 072609-LTC4089EDJC#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 22-DFN (6x3)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4054LES5-4.2#TRPBF - 020634-LTC4054LES5-4.2#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type TSOT-23-5
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4065LEDC#TRMPBF - 783870-LTC4065LEDC#TRMPBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 250 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4089EDJC-5#TRPBF - 1063333-LTC4089EDJC-5#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 22-DFN (6x3)
Cells 1
View Details