Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4055EUF#PBF 303427-LTC4055EUF

Description
Manufacturer: Linear Technology Win Source Part Number: 303427-LTC4055EUF Packaging: Tube/Rail Fault Protection: Over Temperature, Reverse Current Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 1A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN (4x4) Maximum Supply Voltage: 5.5V Alternative Parts (Cross-Reference): LTC4055EUF#TRPBF; LTC4055EUF; LTC4055EUF#TR; LTC4055EUF#PBF; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 303427-LTC4055EUF Packaging: Tube/Rail Fault Protection: Over Temperature, Reverse Current Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 1A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN (4x4) Maximum Supply Voltage: 5.5V Alternative Parts (Cross-Reference): LTC4055EUF#TRPBF; LTC4055EUF; LTC4055EUF#TR; LTC4055EUF#PBF; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4055EUF#PBF - 303427-LTC4055EUF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4055EUF#PBF
303427-LTC4055EUF
PMIC - PMIC - Battery Chargers - LTC4055EUF#PBF 303427-LTC4055EUF
Manufacturer: Linear Technology Win Source Part Number: 303427-LTC4055EUF Packaging: Tube/Rail Fault Protection: Over Temperature, Reverse Current Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 1A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN (4x4) Maximum Supply Voltage: 5.5V Alternative Parts (Cross-Reference): LTC4055EUF#TRPBF; LTC4055EUF; LTC4055EUF#TR; LTC4055EUF#PBF; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 303427-LTC4055EUF
Packaging: Tube/Rail
Fault Protection: Over Temperature, Reverse Current
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 1A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN (4x4)
Maximum Supply Voltage: 5.5V
Alternative Parts (Cross-Reference): LTC4055EUF#TRPBF; LTC4055EUF; LTC4055EUF#TR; LTC4055EUF#PBF;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 303427-LTC4055EUF
Product Name PMIC - PMIC - Battery Chargers - LTC4055EUF#PBF
Charger Type Linear
Package Type 16-QFN (4x4)
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4065EDC#PBF - 97534-LTC4065EDC#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 6-DFN (2x2)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LT3652EDD#TRPBF - 781176-LT3652EDD#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Charge Current 2000 mA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Chargers - LTC4080EDD#PBF - 783889-LTC4080EDD#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 525 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4002EDD-4.2#PBF - 783831-LTC4002EDD-4.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details