Win Source Electronics PMIC - PMIC - Battery Chargers - LT1510CS#TRPBF 780529-LT1510CS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780529-LT1510CS#TRPB F Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Fault Protection: Over Voltage Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Charge Current - Max: 1.5A Battery Pack Voltage: 20V (Maximum) Family Name: LT1510 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): MAX1535DETJ; MAX1535BETJ+T; MAX8713ETG+; MAX1535BETJ+; Introduction Date: March 30, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780529-LT1510CS#TRPB F Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Fault Protection: Over Voltage Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Charge Current - Max: 1.5A Battery Pack Voltage: 20V (Maximum) Family Name: LT1510 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): MAX1535DETJ; MAX1535BETJ+T; MAX8713ETG+; MAX1535BETJ+; Introduction Date: March 30, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LT1510CS#TRPBF - 780529-LT1510CS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LT1510CS#TRPBF
780529-LT1510CS#TRPBF
PMIC - PMIC - Battery Chargers - LT1510CS#TRPBF 780529-LT1510CS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 780529-LT1510CS#TRPB F Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Fault Protection: Over Voltage Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Charge Current - Max: 1.5A Battery Pack Voltage: 20V (Maximum) Family Name: LT1510 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): MAX1535DETJ; MAX1535BETJ+T; MAX8713ETG+; MAX1535BETJ+; Introduction Date: March 30, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 780529-LT1510CS#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Fault Protection: Over Voltage
Battery Chemistry: Multi-Chemistry
Current - Charging: Constant - Programmable
Charge Current - Max: 1.5A
Battery Pack Voltage: 20V (Maximum)
Family Name: LT1510
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Voltage Supply MAX: 28V
Alternative Parts (Cross-Reference): MAX1535DETJ; MAX1535BETJ+T; MAX8713ETG+; MAX1535BETJ+;
Introduction Date: March 30, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 780529-LT1510CS#TRPBF
Product Name PMIC - PMIC - Battery Chargers - LT1510CS#TRPBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC1760CFW#PBF - 072504-LTC1760CFW#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; SSOP; TSSOP; 48-TSSOP
Cells 2
View Details
PMIC - PMIC - Battery Chargers - LTC4058XEDD-4.2#TRPBF - 783860-LTC4058XEDD-4.2#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 950 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4155IUFD#PBF - 020636-LTC4155IUFD#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Package Type 28-QFN (4x5)
View Details
PMIC - PMIC - Battery Chargers - LTC3550EDHC-1#PBF - 783412-LTC3550EDHC-1#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Cells 1
View Details