Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4001EUF-1#TRPBF 783830-LTC4001EUF-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783830-LTC4001EUF-1# TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WQFN Exposed Pad Fault Protection: Over Voltage, Short Circuit Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 2A Battery Pack Voltage: 4.1V Family Name: LTC4001-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN (4x4) Voltage Supply MAX: 5.5V Alternative Parts (Cross-Reference): FAN54005UCX; MAX8677CETG+B4H; MAX8677CETG+TG50; MAX8677CETG+G50; Introduction Date: December 05, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783830-LTC4001EUF-1# TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WQFN Exposed Pad Fault Protection: Over Voltage, Short Circuit Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 2A Battery Pack Voltage: 4.1V Family Name: LTC4001-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN (4x4) Voltage Supply MAX: 5.5V Alternative Parts (Cross-Reference): FAN54005UCX; MAX8677CETG+B4H; MAX8677CETG+TG50; MAX8677CETG+G50; Introduction Date: December 05, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4001EUF-1#TRPBF - 783830-LTC4001EUF-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4001EUF-1#TRPBF
783830-LTC4001EUF-1#TRPBF
PMIC - PMIC - Battery Chargers - LTC4001EUF-1#TRPBF 783830-LTC4001EUF-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783830-LTC4001EUF-1# TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WQFN Exposed Pad Fault Protection: Over Voltage, Short Circuit Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 2A Battery Pack Voltage: 4.1V Family Name: LTC4001-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN (4x4) Voltage Supply MAX: 5.5V Alternative Parts (Cross-Reference): FAN54005UCX; MAX8677CETG+B4H; MAX8677CETG+TG50; MAX8677CETG+G50; Introduction Date: December 05, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783830-LTC4001EUF-1#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-WQFN Exposed Pad
Fault Protection: Over Voltage, Short Circuit
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 2A
Battery Pack Voltage: 4.1V
Family Name: LTC4001-1
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QFN (4x4)
Voltage Supply MAX: 5.5V
Alternative Parts (Cross-Reference): FAN54005UCX; MAX8677CETG+B4H; MAX8677CETG+TG50; MAX8677CETG+G50;
Introduction Date: December 05, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 783830-LTC4001EUF-1#TRPBF
Product Name PMIC - PMIC - Battery Chargers - LTC4001EUF-1#TRPBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LT1512CGN - 072284-LT1512CGN - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; SSOP; 16-SSOP
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LT3651EUHE-8.4#PBF - 781171-LT3651EUHE-8.4#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 2
Charge Current 4000 mA
View Details
PMIC - PMIC - Battery Chargers - LTC1729CMS8-4.2#PBF - 782196-LTC1729CMS8-4.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SSOP
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC1732EMS-4#TRPBF - 110556-LTC1732EMS-4#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; 10-MSOP
Cells 1
View Details