Win Source Electronics PMIC - PMIC - Battery Chargers - LT1510CGN#PBF 780527-LT1510CGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780527-LT1510CGN#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-SSOP (0.154", 3.90mm Width) Fault Protection: Over Voltage Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Charge Current - Max: 1.5A Battery Pack Voltage: 20V (Maximum) Family Name: LT1510 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): MAX1535DETJ; MAX1535BETJ+T; MAX8713ETG+; MAX1535BETJ+; Introduction Date: March 30, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780527-LT1510CGN#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-SSOP (0.154", 3.90mm Width) Fault Protection: Over Voltage Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Charge Current - Max: 1.5A Battery Pack Voltage: 20V (Maximum) Family Name: LT1510 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): MAX1535DETJ; MAX1535BETJ+T; MAX8713ETG+; MAX1535BETJ+; Introduction Date: March 30, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LT1510CGN#PBF - 780527-LT1510CGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LT1510CGN#PBF
780527-LT1510CGN#PBF
PMIC - PMIC - Battery Chargers - LT1510CGN#PBF 780527-LT1510CGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 780527-LT1510CGN#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-SSOP (0.154", 3.90mm Width) Fault Protection: Over Voltage Battery Chemistry: Multi-Chemistry Current - Charging: Constant - Programmable Charge Current - Max: 1.5A Battery Pack Voltage: 20V (Maximum) Family Name: LT1510 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): MAX1535DETJ; MAX1535BETJ+T; MAX8713ETG+; MAX1535BETJ+; Introduction Date: March 30, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780527-LT1510CGN#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 16-SSOP (0.154", 3.90mm Width)
Fault Protection: Over Voltage
Battery Chemistry: Multi-Chemistry
Current - Charging: Constant - Programmable
Charge Current - Max: 1.5A
Battery Pack Voltage: 20V (Maximum)
Family Name: LT1510
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SSOP
Voltage Supply MAX: 28V
Alternative Parts (Cross-Reference): MAX1535DETJ; MAX1535BETJ+T; MAX8713ETG+; MAX1535BETJ+;
Introduction Date: March 30, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 780527-LT1510CGN#PBF
Product Name PMIC - PMIC - Battery Chargers - LT1510CGN#PBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4054ES5-4.2#TRMPBF - 113049-LTC4054ES5-4.2#TRMPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type TSOT-23-5
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4080EMSE#PBF - 783890-LTC4080EMSE#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 525 mA
View Details
PMIC - PMIC - Battery Chargers - LTM8061IV-8.2#PBF - 784646-LTM8061IV-8.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 2
Charge Current 2000 mA
View Details
PMIC - PMIC - Battery Chargers - LT3651IUHE-8.2#PBF - 781173-LT3651IUHE-8.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 2
Charge Current 4000 mA
View Details