Win Source Electronics PMIC - PMIC - Battery Chargers - LT1505CG#TRPBF 123039-LT1505CG#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 123039-LT1505CG#TRPB F Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Number of Cells: 3 to 4 Current - Charging: Constant - Programmable Battery Pack Voltage: 20V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SSOP Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 24V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 123039-LT1505CG#TRPB F Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Number of Cells: 3 to 4 Current - Charging: Constant - Programmable Battery Pack Voltage: 20V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SSOP Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LT1505CG#TRPBF - 123039-LT1505CG#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LT1505CG#TRPBF
123039-LT1505CG#TRPBF
PMIC - PMIC - Battery Chargers - LT1505CG#TRPBF 123039-LT1505CG#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 123039-LT1505CG#TRPB F Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Number of Cells: 3 to 4 Current - Charging: Constant - Programmable Battery Pack Voltage: 20V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SSOP Programmable Fault Protection: Over Voltage Maximum Supply Voltage: 24V

Manufacturer: Linear Technology
Win Source Part Number: 123039-LT1505CG#TRPBF
Packaging: Reel - TR
Battery Chemistry: Multi-Chemistry
Number of Cells: 3 to 4
Current - Charging: Constant - Programmable
Battery Pack Voltage: 20V (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-SSOP
Programmable Fault Protection: Over Voltage
Maximum Supply Voltage: 24V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 123039-LT1505CG#TRPBF
Product Name PMIC - PMIC - Battery Chargers - LT1505CG#TRPBF
Charger Type Linear
Features Over Voltage Protection
Package Type SOP; SSOP; 28-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4055EUF-1#PBF - 144279-LTC4055EUF-1#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 16-QFN (4x4)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4012IUF#PBF - 783848-LTC4012IUF#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Cells 1 to 4
View Details
PMIC - PMIC - Battery Chargers - LTC4054LES5-4.2#TRMPBF - 1063275-LTC4054LES5-4.2#TRMPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type TSOT-23-5
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4000IGN#PBF - 783828-LTC4000IGN#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SSOP
Cells 3
View Details