Win Source Electronics Board Mount LED Drivers - LTC3783EFE#PBF 783620-LTC3783EFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783620-LTC3783EFE#PB F Packaging: Tube Type: DC DC Controller Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Frequency: 20kHz ~ 1MHz Internal Switch(s): No Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LTC3783 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Voltage Supply MAX: 36V Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): LM3409QMYX/NOPB; TLD5097EL; SC5012Q; NCR405U; Introduction Date: November 14, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783620-LTC3783EFE#PB F Packaging: Tube Type: DC DC Controller Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Frequency: 20kHz ~ 1MHz Internal Switch(s): No Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LTC3783 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Voltage Supply MAX: 36V Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): LM3409QMYX/NOPB; TLD5097EL; SC5012Q; NCR405U; Introduction Date: November 14, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LTC3783EFE#PBF - 783620-LTC3783EFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LTC3783EFE#PBF
783620-LTC3783EFE#PBF
Board Mount LED Drivers - LTC3783EFE#PBF 783620-LTC3783EFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 783620-LTC3783EFE#PB F Packaging: Tube Type: DC DC Controller Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Frequency: 20kHz ~ 1MHz Internal Switch(s): No Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LTC3783 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Voltage Supply MAX: 36V Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): LM3409QMYX/NOPB; TLD5097EL; SC5012Q; NCR405U; Introduction Date: November 14, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783620-LTC3783EFE#PBF
Packaging: Tube
Type: DC DC Controller
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Frequency: 20kHz ~ 1MHz
Internal Switch(s): No
Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Family Name: LTC3783
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP-EP
Voltage Supply MAX: 36V
Voltage Supply MIN: 3V
Alternative Parts (Cross-Reference): LM3409QMYX/NOPB; TLD5097EL; SC5012Q; NCR405U;
Introduction Date: November 14, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 783620-LTC3783EFE#PBF
Product Name Board Mount LED Drivers - LTC3783EFE#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LT3761EMSE#TRPBF - 1059676-LT3761EMSE#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 volts
Package Type 16-MSOP-EP
View Details
Board Mount LED Drivers - LT3761AIMSE#PBF - 781288-LT3761AIMSE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Power Supplies - Board Mount - LED Drivers - 1069224-LDH-65-1400 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 9.5 volts
View Details
PMIC - PMIC - LED Drivers - LT3466EDD#TRPBF - 302837-LT3466EDD#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Voltage 39.5 volts
View Details