Win Source Electronics PMIC - PMIC - LED Drivers - LT1937ES5#TRPBF 302739-LT1937ES5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 302739-LT1937ES5#TRP BF Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Output Voltage: 36V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-5 Maximum Supply Voltage: 10V Operating Input Voltage(Min): 2.5V Channel Output Current: 320mA (Switch) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 302739-LT1937ES5#TRP BF Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Output Voltage: 36V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-5 Maximum Supply Voltage: 10V Operating Input Voltage(Min): 2.5V Channel Output Current: 320mA (Switch) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LT1937ES5#TRPBF - 302739-LT1937ES5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LT1937ES5#TRPBF
302739-LT1937ES5#TRPBF
PMIC - PMIC - LED Drivers - LT1937ES5#TRPBF 302739-LT1937ES5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 302739-LT1937ES5#TRP BF Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Output Voltage: 36V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-5 Maximum Supply Voltage: 10V Operating Input Voltage(Min): 2.5V Channel Output Current: 320mA (Switch) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: Linear Technology
Win Source Part Number: 302739-LT1937ES5#TRPBF
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Output Voltage: 36V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-5
Maximum Supply Voltage: 10V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 320mA (Switch)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 302739-LT1937ES5#TRPBF
Product Name PMIC - PMIC - LED Drivers - LT1937ES5#TRPBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LT3756IMSE#TRPBF - 781263-LT3756IMSE#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 100 volts
View Details
PMIC - PMIC - LED Drivers - LT3754EUH#PBF - 1059618-LT3754EUH#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 6 volts
Output Current 50 milliamps
View Details
Board Mount LED Drivers - LT3474IFE#PBF - 781033-LT3474IFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - SP7615ER-LTR - 997879-SP7615ER-LTR - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details