Win Source Electronics PMIC - PMIC - LED Drivers - LT3591EDDB#TRPBF 140958-LT3591EDDB#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 140958-LT3591EDDB#TR PBF Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Family Name: LT3591 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: 8-DFN (3x2) Maximum Supply Voltage: 12V Operating Input Voltage(Min): 2.5V Channel Output Current: 500mA (Switch) Alternative Parts (Cross-Reference): LT3591EDDB#TR; LT3591EDDB; LT3591EDDB#PBF; Introduction Date: February 14, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 140958-LT3591EDDB#TR PBF Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Family Name: LT3591 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: 8-DFN (3x2) Maximum Supply Voltage: 12V Operating Input Voltage(Min): 2.5V Channel Output Current: 500mA (Switch) Alternative Parts (Cross-Reference): LT3591EDDB#TR; LT3591EDDB; LT3591EDDB#PBF; Introduction Date: February 14, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LT3591EDDB#TRPBF - 140958-LT3591EDDB#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LT3591EDDB#TRPBF
140958-LT3591EDDB#TRPBF
PMIC - PMIC - LED Drivers - LT3591EDDB#TRPBF 140958-LT3591EDDB#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 140958-LT3591EDDB#TR PBF Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Family Name: LT3591 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: 8-DFN (3x2) Maximum Supply Voltage: 12V Operating Input Voltage(Min): 2.5V Channel Output Current: 500mA (Switch) Alternative Parts (Cross-Reference): LT3591EDDB#TR; LT3591EDDB; LT3591EDDB#PBF; Introduction Date: February 14, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 140958-LT3591EDDB#TRPBF
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Family Name: LT3591
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: 8-DFN (3x2)
Maximum Supply Voltage: 12V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 500mA (Switch)
Alternative Parts (Cross-Reference): LT3591EDDB#TR; LT3591EDDB; LT3591EDDB#PBF;
Introduction Date: February 14, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 140958-LT3591EDDB#TRPBF
Product Name PMIC - PMIC - LED Drivers - LT3591EDDB#TRPBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LT3003EMSE#PBF - 780865-LT3003EMSE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - SP6691EK1LTR - 1003701-SP6691EK1LTR - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3743EUFD#PBF - 809683-LT3743EUFD#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3796EFE#PBF - 142035-LT3796EFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 6 volts
Package Type 28-TSSOP-EP
View Details