Win Source Electronics Board Mount LED Drivers - LT3466EFE#PBF 781023-LT3466EFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781023-LT3466EFE#PBF Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: Backlight Mounting: SMD Voltage - Output: 39.5V Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 2 Dimming: PWM Family Name: LT3466 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Voltage Supply MAX: 24V Output Current per Channel: 400mA Voltage Supply MIN: 2.7V Alternative Parts (Cross-Reference): BD8112EFV-M; BD8112EFV-ME2; LT3466EFE; LT3466EFE#TR; Introduction Date: February 18, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781023-LT3466EFE#PBF Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: Backlight Mounting: SMD Voltage - Output: 39.5V Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 2 Dimming: PWM Family Name: LT3466 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Voltage Supply MAX: 24V Output Current per Channel: 400mA Voltage Supply MIN: 2.7V Alternative Parts (Cross-Reference): BD8112EFV-M; BD8112EFV-ME2; LT3466EFE; LT3466EFE#TR; Introduction Date: February 18, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LT3466EFE#PBF - 781023-LT3466EFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LT3466EFE#PBF
781023-LT3466EFE#PBF
Board Mount LED Drivers - LT3466EFE#PBF 781023-LT3466EFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 781023-LT3466EFE#PBF Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: Backlight Mounting: SMD Voltage - Output: 39.5V Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 2 Dimming: PWM Family Name: LT3466 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Voltage Supply MAX: 24V Output Current per Channel: 400mA Voltage Supply MIN: 2.7V Alternative Parts (Cross-Reference): BD8112EFV-M; BD8112EFV-ME2; LT3466EFE; LT3466EFE#TR; Introduction Date: February 18, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781023-LT3466EFE#PBF
Packaging: Tube
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Applications: Backlight
Mounting: SMD
Voltage - Output: 39.5V
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 2
Dimming: PWM
Family Name: LT3466
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP-EP
Voltage Supply MAX: 24V
Output Current per Channel: 400mA
Voltage Supply MIN: 2.7V
Alternative Parts (Cross-Reference): BD8112EFV-M; BD8112EFV-ME2; LT3466EFE; LT3466EFE#TR;
Introduction Date: February 18, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 781023-LT3466EFE#PBF
Product Name Board Mount LED Drivers - LT3466EFE#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LT3954EUHE#PBF - 1206811-LT3954EUHE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3590ESC8#TRMPBF - 117381-LT3590ESC8#TRMPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 volts
Output Voltage 55 volts
View Details
Board Mount LED Drivers - LT3003EMSE#PBF - 780865-LT3003EMSE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - PAM2701 - 1235306-PAM2701 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details