Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1668CG#PBF 782160-LTC1668CG#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782160-LTC1668CG#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 28-SSOP (0.209", 5.30mm Width) Output Type: Current - Unbuffered Operating Supply Voltage: ±5V Architecture: Current Steering Data Interface: Parallel Reference Type: External, Internal Resolution: 16 Settling Time: 20ns (Typ) Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±8 (Maximum), ±1 Family Name: LTC1668 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): THS5661IDWR; THS5661IDW; THS5661IPW; THS5661IPWR; Introduction Date: March 07, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782160-LTC1668CG#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 28-SSOP (0.209", 5.30mm Width) Output Type: Current - Unbuffered Operating Supply Voltage: ±5V Architecture: Current Steering Data Interface: Parallel Reference Type: External, Internal Resolution: 16 Settling Time: 20ns (Typ) Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±8 (Maximum), ±1 Family Name: LTC1668 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): THS5661IDWR; THS5661IDW; THS5661IPW; THS5661IPWR; Introduction Date: March 07, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1668CG#PBF - 782160-LTC1668CG#PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1668CG#PBF
782160-LTC1668CG#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1668CG#PBF 782160-LTC1668CG#PBF
Manufacturer: Linear Technology Win Source Part Number: 782160-LTC1668CG#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 28-SSOP (0.209", 5.30mm Width) Output Type: Current - Unbuffered Operating Supply Voltage: ±5V Architecture: Current Steering Data Interface: Parallel Reference Type: External, Internal Resolution: 16 Settling Time: 20ns (Typ) Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±8 (Maximum), ±1 Family Name: LTC1668 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): THS5661IDWR; THS5661IDW; THS5661IPW; THS5661IPWR; Introduction Date: March 07, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 782160-LTC1668CG#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 28-SSOP (0.209", 5.30mm Width)
Output Type: Current - Unbuffered
Operating Supply Voltage: ±5V
Architecture: Current Steering
Data Interface: Parallel
Reference Type: External, Internal
Resolution: 16
Settling Time: 20ns (Typ)
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): ±8 (Maximum), ±1
Family Name: LTC1668
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): THS5661IDWR; THS5661IDW; THS5661IPW; THS5661IPWR;
Introduction Date: March 07, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 782160-LTC1668CG#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1668CG#PBF
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1317868-LTC2634HMSE-HMI12#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Packing Method Bulk; Bulk
View Details
Specs
Interface Type SPI; SPI
Package Type DIP
Packing Method Tube; Tube
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC7545ACSW#TRPBF - 129455-LTC7545ACSW#TRPBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOIC; 20-SOIC
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type Parallel; Parallel
Package Type SSOP
Packing Method Tube; Tube
View Details