Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC7545ACSW#TRPBF 129455-LTC7545ACSW#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 129455-LTC7545ACSW#T RPBF Packaging: Reel - TR Output Type: Current - Unbuffered Number of Bits: 12 Data Interface: Parallel Reference Type: External Settling Time: 1μs Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±0.5 (Max), ±0.5 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Analog Supply Voltage: 5V, 14.25 V to 15.75 V Digital Supply Voltage: 5V, 14.25 V to 15.75 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 129455-LTC7545ACSW#T RPBF Packaging: Reel - TR Output Type: Current - Unbuffered Number of Bits: 12 Data Interface: Parallel Reference Type: External Settling Time: 1μs Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±0.5 (Max), ±0.5 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Analog Supply Voltage: 5V, 14.25 V to 15.75 V Digital Supply Voltage: 5V, 14.25 V to 15.75 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC7545ACSW#TRPBF - 129455-LTC7545ACSW#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC7545ACSW#TRPBF
129455-LTC7545ACSW#TRPBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC7545ACSW#TRPBF 129455-LTC7545ACSW#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 129455-LTC7545ACSW#T RPBF Packaging: Reel - TR Output Type: Current - Unbuffered Number of Bits: 12 Data Interface: Parallel Reference Type: External Settling Time: 1μs Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±0.5 (Max), ±0.5 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Analog Supply Voltage: 5V, 14.25 V to 15.75 V Digital Supply Voltage: 5V, 14.25 V to 15.75 V

Manufacturer: Linear Technology
Win Source Part Number: 129455-LTC7545ACSW#TRPBF
Packaging: Reel - TR
Output Type: Current - Unbuffered
Number of Bits: 12
Data Interface: Parallel
Reference Type: External
Settling Time: 1μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±0.5 (Max), ±0.5 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Analog Supply Voltage: 5V, 14.25 V to 15.75 V
Digital Supply Voltage: 5V, 14.25 V to 15.75 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 129455-LTC7545ACSW#TRPBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC7545ACSW#TRPBF
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type I2C; I2C
Packing Method Tube; Tube
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Interface Type SPI; SPI
Package Type SSOP
Packing Method Tube; Tube
View Details
Specs
Interface Type Parallel; Parallel
Package Type SSOP
Packing Method Tube; Tube
View Details
Specs
Interface Type Parallel; Parallel
Package Type SSOP
Packing Method Tube; Tube
View Details