Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1448CN8#PBF 781978-LTC1448CN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781978-LTC1448CN8#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Architecture: String DAC Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 12 Settling Time: 14μs (Typ) Number of D/A Converters: 2 INL/DNL (LSB): ±5.5 (Maximum), ±0.2 Family Name: LTC1448 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): MAX5291AETE; MAX5290BETE; MAX5532EUB; MAX5801AUB+T; Introduction Date: March 30, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781978-LTC1448CN8#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Architecture: String DAC Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 12 Settling Time: 14μs (Typ) Number of D/A Converters: 2 INL/DNL (LSB): ±5.5 (Maximum), ±0.2 Family Name: LTC1448 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): MAX5291AETE; MAX5290BETE; MAX5532EUB; MAX5801AUB+T; Introduction Date: March 30, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1448CN8#PBF
781978-LTC1448CN8#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1448CN8#PBF 781978-LTC1448CN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 781978-LTC1448CN8#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Architecture: String DAC Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 12 Settling Time: 14μs (Typ) Number of D/A Converters: 2 INL/DNL (LSB): ±5.5 (Maximum), ±0.2 Family Name: LTC1448 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): MAX5291AETE; MAX5290BETE; MAX5532EUB; MAX5801AUB+T; Introduction Date: March 30, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781978-LTC1448CN8#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Architecture: String DAC
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 12
Settling Time: 14μs (Typ)
Number of D/A Converters: 2
INL/DNL (LSB): ±5.5 (Maximum), ±0.2
Family Name: LTC1448
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): MAX5291AETE; MAX5290BETE; MAX5532EUB; MAX5801AUB+T;
Introduction Date: March 30, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 781978-LTC1448CN8#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1448CN8#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products