Win Source Electronics Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) 1317868-LTC2634HMSE-HMI12#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1317868-LTC2634HMSE- HMI12#PBF Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Analog: 5V Voltage - Supply, Digital: 5V Settling Time: 4.8µs (Typ) Number of D/A Converters: 4 Differential Output: No INL/DNL (LSB): ±1, ±1 (Max) Supplier Device Package: 10-MSOP-EP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 80 HTSUS: 8542.39.0001 Other Part Number: ANALINLTC2634HMSE-HM I12#PBF,2156-LTC2634 HMSE-HMI12#PBF
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1317868-LTC2634HMSE- HMI12#PBF Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Analog: 5V Voltage - Supply, Digital: 5V Settling Time: 4.8µs (Typ) Number of D/A Converters: 4 Differential Output: No INL/DNL (LSB): ±1, ±1 (Max) Supplier Device Package: 10-MSOP-EP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 80 HTSUS: 8542.39.0001 Other Part Number: ANALINLTC2634HMSE-HM I12#PBF,2156-LTC2634 HMSE-HMI12#PBF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1317868-LTC2634HMSE-HMI12#PBF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
1317868-LTC2634HMSE-HMI12#PBF
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) 1317868-LTC2634HMSE-HMI12#PBF
Manufacturer: Linear Technology Win Source Part Number: 1317868-LTC2634HMSE- HMI12#PBF Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Analog: 5V Voltage - Supply, Digital: 5V Settling Time: 4.8µs (Typ) Number of D/A Converters: 4 Differential Output: No INL/DNL (LSB): ±1, ±1 (Max) Supplier Device Package: 10-MSOP-EP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 80 HTSUS: 8542.39.0001 Other Part Number: ANALINLTC2634HMSE-HM I12#PBF,2156-LTC2634 HMSE-HMI12#PBF

Manufacturer: Linear Technology
Win Source Part Number: 1317868-LTC2634HMSE-HMI12#PBF
Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Packaging: Bulk
Standard Package: 1
Mounting: Surface Mount
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Analog: 5V
Voltage - Supply, Digital: 5V
Settling Time: 4.8µs (Typ)
Number of D/A Converters: 4
Differential Output: No
INL/DNL (LSB): ±1, ±1 (Max)
Supplier Device Package: 10-MSOP-EP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 80
HTSUS: 8542.39.0001
Other Part Number: ANALINLTC2634HMSE-HMI12#PBF,2156-LTC2634HMSE-HMI12#PBF

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 1317868-LTC2634HMSE-HMI12#PBF
Product Name Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SOP; SSOP; 16-SSOP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type SSOP
Packing Method Tube; Tube
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details