Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1458ISW#PBF 781995-LTC1458ISW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781995-LTC1458ISW#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 28-SOIC (0.295", 7.50mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: 5V Architecture: R-2R Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 12 Settling Time: 14μs (Typ) Number of D/A Converters: 4 INL/DNL (LSB): ±2.25, ±0.5 (Maximum) Family Name: LTC1458 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): DAC1214U; DAC1204U; MAX5714AWC+T; MAX5580BEUP+; Introduction Date: April 18, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781995-LTC1458ISW#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 28-SOIC (0.295", 7.50mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: 5V Architecture: R-2R Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 12 Settling Time: 14μs (Typ) Number of D/A Converters: 4 INL/DNL (LSB): ±2.25, ±0.5 (Maximum) Family Name: LTC1458 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): DAC1214U; DAC1204U; MAX5714AWC+T; MAX5580BEUP+; Introduction Date: April 18, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1458ISW#PBF
781995-LTC1458ISW#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1458ISW#PBF 781995-LTC1458ISW#PBF
Manufacturer: Linear Technology Win Source Part Number: 781995-LTC1458ISW#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 28-SOIC (0.295", 7.50mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: 5V Architecture: R-2R Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 12 Settling Time: 14μs (Typ) Number of D/A Converters: 4 INL/DNL (LSB): ±2.25, ±0.5 (Maximum) Family Name: LTC1458 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): DAC1214U; DAC1204U; MAX5714AWC+T; MAX5580BEUP+; Introduction Date: April 18, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781995-LTC1458ISW#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 28-SOIC (0.295", 7.50mm Width)
Output Type: Voltage - Buffered
Operating Supply Voltage: 5V
Architecture: R-2R
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Digital: 5V
Resolution: 12
Settling Time: 14μs (Typ)
Number of D/A Converters: 4
INL/DNL (LSB): ±2.25, ±0.5 (Maximum)
Family Name: LTC1458
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): DAC1214U; DAC1204U; MAX5714AWC+T; MAX5580BEUP+;
Introduction Date: April 18, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 781995-LTC1458ISW#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1458ISW#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type PWM
Package Type SSOP
Packing Method Tape Reel; Reel package
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1655CS8#PBF - 782136-LTC1655CS8#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOIC
Packing Method Tube; Tube
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC
Packing Method Tube; Tube
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1592ACG#PBF - 072487-LTC1592ACG#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; SSOP; 16-SSOP
Packing Method Tube; Tube/Rail
View Details