Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1426CMS8#TRPBF 781943-LTC1426CMS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781943-LTC1426CMS8#T RPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Architecture: Counting, PWM Data Interface: PWM Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 6 Number of D/A Converters: 2 INL/DNL (LSB): ±0.05 (Maximum), ±0.05 (Maximum) Family Name: LTC1426 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): LTC1426CMS8#TR; LTC1426CMS8; LTC1426CS8#TRPBF; LTC1426CMS8#PBF; Introduction Date: May 30, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781943-LTC1426CMS8#T RPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Architecture: Counting, PWM Data Interface: PWM Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 6 Number of D/A Converters: 2 INL/DNL (LSB): ±0.05 (Maximum), ±0.05 (Maximum) Family Name: LTC1426 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): LTC1426CMS8#TR; LTC1426CMS8; LTC1426CS8#TRPBF; LTC1426CMS8#PBF; Introduction Date: May 30, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1426CMS8#TRPBF
781943-LTC1426CMS8#TRPBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1426CMS8#TRPBF 781943-LTC1426CMS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781943-LTC1426CMS8#T RPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Architecture: Counting, PWM Data Interface: PWM Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 6 Number of D/A Converters: 2 INL/DNL (LSB): ±0.05 (Maximum), ±0.05 (Maximum) Family Name: LTC1426 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): LTC1426CMS8#TR; LTC1426CMS8; LTC1426CS8#TRPBF; LTC1426CMS8#PBF; Introduction Date: May 30, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781943-LTC1426CMS8#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Architecture: Counting, PWM
Data Interface: PWM
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 6
Number of D/A Converters: 2
INL/DNL (LSB): ±0.05 (Maximum), ±0.05 (Maximum)
Family Name: LTC1426
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MSOP
Alternative Parts (Cross-Reference): LTC1426CMS8#TR; LTC1426CMS8; LTC1426CS8#TRPBF; LTC1426CMS8#PBF;
Introduction Date: May 30, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 781943-LTC1426CMS8#TRPBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1426CMS8#TRPBF
Interface Type PWM
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1322989-LTC2631HTS8-HM12#TRMPBF - Win Source Electronics
Specs
Interface Type I2C; I2C
Package Type SOT-23-8 Thin, TSOT-23-8
Packing Method Bulk; Bulk
View Details
Specs
Interface Type SPI; SPI
Packing Method Tube; Tube
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1323025-LTC1599BIG#PBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; 24-SSOP (0.209", 5.30mm Width)
Packing Method Bulk; Bulk
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2632ACTS8-HI12#TRMPBF - 072537-LTC2632ACTS8-HI12#TRMPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type TSOT-23-8
Packing Method Tape Reel; Reel - TR
View Details