Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1592ACG#PBF 072487-LTC1592ACG#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 072487-LTC1592ACG#PB F Packaging: Tube/Rail Output Type: Current - Unbuffered Number of Bits: 16 Data Interface: SPI Reference Type: External Settling Time: 2μs (Typ) Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±0.4, ±0.2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Analog Supply Voltage: 5V Digital Supply Voltage: 5V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072487-LTC1592ACG#PB F Packaging: Tube/Rail Output Type: Current - Unbuffered Number of Bits: 16 Data Interface: SPI Reference Type: External Settling Time: 2μs (Typ) Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±0.4, ±0.2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Analog Supply Voltage: 5V Digital Supply Voltage: 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1592ACG#PBF - 072487-LTC1592ACG#PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1592ACG#PBF
072487-LTC1592ACG#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1592ACG#PBF 072487-LTC1592ACG#PBF
Manufacturer: Linear Technology Win Source Part Number: 072487-LTC1592ACG#PB F Packaging: Tube/Rail Output Type: Current - Unbuffered Number of Bits: 16 Data Interface: SPI Reference Type: External Settling Time: 2μs (Typ) Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±0.4, ±0.2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SSOP Analog Supply Voltage: 5V Digital Supply Voltage: 5V

Manufacturer: Linear Technology
Win Source Part Number: 072487-LTC1592ACG#PBF
Packaging: Tube/Rail
Output Type: Current - Unbuffered
Number of Bits: 16
Data Interface: SPI
Reference Type: External
Settling Time: 2μs (Typ)
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): ±0.4, ±0.2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 072487-LTC1592ACG#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1592ACG#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1323147-LTC1821-1BIGW#PBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; 36-BSOP (0.295", 7.50mm Width)
Packing Method Bulk; Bulk
View Details
Specs
Interface Type I2C; I2C
Packing Method Tape Reel; Reel package
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Interface Type SPI; SPI
Package Type DIP
Packing Method Tube; Tube
View Details
Specs
Interface Type I2C; I2C
Packing Method Tape Reel; Reel package
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details