Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1450IG#PBF 781982-LTC1450IG#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781982-LTC1450IG#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 24-SSOP (0.209", 5.30mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: 5V Architecture: String DAC Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 12 Settling Time: 14μs (Typ) Number of D/A Converters: 1 INL/DNL (LSB): ±4 (Maximum), ±0.5 (Maximum) Family Name: LTC1450 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): TLV5639CPWG4; TLV5639QDWRG4 ; TLV5639CPWRG4; TLV5639QDWR; Introduction Date: December 13, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781982-LTC1450IG#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 24-SSOP (0.209", 5.30mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: 5V Architecture: String DAC Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 12 Settling Time: 14μs (Typ) Number of D/A Converters: 1 INL/DNL (LSB): ±4 (Maximum), ±0.5 (Maximum) Family Name: LTC1450 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): TLV5639CPWG4; TLV5639QDWRG4 ; TLV5639CPWRG4; TLV5639QDWR; Introduction Date: December 13, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1450IG#PBF
781982-LTC1450IG#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1450IG#PBF 781982-LTC1450IG#PBF
Manufacturer: Linear Technology Win Source Part Number: 781982-LTC1450IG#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 24-SSOP (0.209", 5.30mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: 5V Architecture: String DAC Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 12 Settling Time: 14μs (Typ) Number of D/A Converters: 1 INL/DNL (LSB): ±4 (Maximum), ±0.5 (Maximum) Family Name: LTC1450 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): TLV5639CPWG4; TLV5639QDWRG4 ; TLV5639CPWRG4; TLV5639QDWR; Introduction Date: December 13, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 781982-LTC1450IG#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 24-SSOP (0.209", 5.30mm Width)
Output Type: Voltage - Buffered
Operating Supply Voltage: 5V
Architecture: String DAC
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 5V
Resolution: 12
Settling Time: 14μs (Typ)
Number of D/A Converters: 1
INL/DNL (LSB): ±4 (Maximum), ±0.5 (Maximum)
Family Name: LTC1450
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-SSOP
Alternative Parts (Cross-Reference): TLV5639CPWG4; TLV5639QDWRG4 ; TLV5639CPWRG4; TLV5639QDWR;
Introduction Date: December 13, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 781982-LTC1450IG#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1450IG#PBF
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type I2C; I2C
Packing Method Tape Reel; Reel package
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Interface Type SPI; SPI
Packing Method Tape Reel; Reel package
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Specs
Interface Type SPI; SPI
Package Type SOP; 8-MSOP
Packing Method Tube; Tube/Rail
View Details