Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1655LIS8#PBF 719165-LTC1655LIS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 719165-LTC1655LIS8#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Data Interface: SPI Reference Type: Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 16 Settling Time: 20μs (Typ) Number of D/A Converters: 1 INL/DNL (LSB): ±8, ±0.5 Family Name: LTC1655 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MAX5531ETC+T; MAX5531ETC+; MAX5200ACUB+; Introduction Date: August 30, 1999 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 719165-LTC1655LIS8#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Data Interface: SPI Reference Type: Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 16 Settling Time: 20μs (Typ) Number of D/A Converters: 1 INL/DNL (LSB): ±8, ±0.5 Family Name: LTC1655 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MAX5531ETC+T; MAX5531ETC+; MAX5200ACUB+; Introduction Date: August 30, 1999 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1655LIS8#PBF - 719165-LTC1655LIS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1655LIS8#PBF
719165-LTC1655LIS8#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1655LIS8#PBF 719165-LTC1655LIS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 719165-LTC1655LIS8#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Data Interface: SPI Reference Type: Internal Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 16 Settling Time: 20μs (Typ) Number of D/A Converters: 1 INL/DNL (LSB): ±8, ±0.5 Family Name: LTC1655 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MAX5531ETC+T; MAX5531ETC+; MAX5200ACUB+; Introduction Date: August 30, 1999 ECCN: EAR99 Country of Origin: Malaysia, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 719165-LTC1655LIS8#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Data Interface: SPI
Reference Type: Internal
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 16
Settling Time: 20μs (Typ)
Number of D/A Converters: 1
INL/DNL (LSB): ±8, ±0.5
Family Name: LTC1655
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MAX5531ETC+T; MAX5531ETC+; MAX5200ACUB+;
Introduction Date: August 30, 1999
ECCN: EAR99
Country of Origin: Malaysia, Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 719165-LTC1655LIS8#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1655LIS8#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; Parallel
Package Type SSOP
Packing Method Tube; Tube
View Details
Specs
Interface Type I2C; I2C
Packing Method Tube; Tube
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1317853-LTC2635CMSE-HZ10#PBF - Win Source Electronics
Specs
Interface Type I2C; I2C
Package Type SOP; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Packing Method Bulk; Bulk
View Details