Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1592BIG#PBF 782074-LTC1592BIG#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782074-LTC1592BIG#PB F Series: SoftSpan Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.209", 5.30mm Width) Output Type: Current - Unbuffered Operating Supply Voltage: 5V Architecture: Multiplying DAC Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 5V Resolution: 16 Settling Time: 2μs (Typ) Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±2 (Maximum), ±1 (Maximum) Family Name: LTC1592 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): PCM58P; PCM58P-K; PCM58P-J; LTC1592BIG#TR; Introduction Date: January 07, 2002 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782074-LTC1592BIG#PB F Series: SoftSpan Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.209", 5.30mm Width) Output Type: Current - Unbuffered Operating Supply Voltage: 5V Architecture: Multiplying DAC Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 5V Resolution: 16 Settling Time: 2μs (Typ) Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±2 (Maximum), ±1 (Maximum) Family Name: LTC1592 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): PCM58P; PCM58P-K; PCM58P-J; LTC1592BIG#TR; Introduction Date: January 07, 2002 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1592BIG#PBF
782074-LTC1592BIG#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1592BIG#PBF 782074-LTC1592BIG#PBF
Manufacturer: Linear Technology Win Source Part Number: 782074-LTC1592BIG#PB F Series: SoftSpan Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.209", 5.30mm Width) Output Type: Current - Unbuffered Operating Supply Voltage: 5V Architecture: Multiplying DAC Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 5V Resolution: 16 Settling Time: 2μs (Typ) Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±2 (Maximum), ±1 (Maximum) Family Name: LTC1592 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): PCM58P; PCM58P-K; PCM58P-J; LTC1592BIG#TR; Introduction Date: January 07, 2002 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782074-LTC1592BIG#PBF
Series: SoftSpan
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SSOP (0.209", 5.30mm Width)
Output Type: Current - Unbuffered
Operating Supply Voltage: 5V
Architecture: Multiplying DAC
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 5V
Resolution: 16
Settling Time: 2μs (Typ)
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): ±2 (Maximum), ±1 (Maximum)
Family Name: LTC1592
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): PCM58P; PCM58P-K; PCM58P-J; LTC1592BIG#TR;
Introduction Date: January 07, 2002
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 782074-LTC1592BIG#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1592BIG#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type I2C; I2C
Packing Method Tube; Tube
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Interface Type PWM
Package Type SOIC
Packing Method Tube; Tube
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2756BCG#PBF - 1062013-LTC2756BCG#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; SSOP; 28-SSOP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type Parallel; Parallel
Package Type SSOP
Packing Method Tube; Tube
View Details