The LTC1596ACSW#PBF is a 16-bit digital-to-analog converter (DAC) designed for applications requiring high precision and low power consumption. It features a 3-wire SPI interface, making it compatible with various microcontrollers and digital systems. The device operates with a low supply current of 10µA maximum and has a fast settling time of 1µs, which is beneficial for applications needing quick response times. This DAC supports 4-quadrant multiplication and includes an internal deglitching circuit that minimizes glitch impulse to less than 1nV-s typical. The LTC1596ACSW#PBF also incorporates a power-on reset function, ensuring that it resets to zero-scale upon power-up. It is specified for operation over an industrial temperature range of 0°C to 70°C, making it suitable for various environments. The device is housed in a 16-lead plastic SO wide package, which facilitates integration into compact designs. It is particularly useful in process control, industrial automation, and applications requiring digitally controlled gain adjustments. The LTC1596ACSW#PBF is a reliable choice for engineers looking for a high-performance DAC with robust features.
Manufacturer: Linear Technology
Win Source Part Number: 041252-LTC1596ACSW#P
Packaging: Tube/Rail
Output Type: Current - Unbuffered
Number of Bits: 16
Data Interface: SPI
Reference Type: External
Settling Time: 1μs (Typ)
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): ±0.35, ±0.2
Family Name: LTC1596
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Alternative Parts (Cross-Reference): MP7543GTD/883; DAC8801IDRBR; MP7543GTD; DAC8801IDRBTG4;
Introduction Date: February 16, 1999
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 041252-LTC1596ACSW#PBF |
| Product Name | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1596ACSW#PBF |
| Interface Type | SPI; SPI |