Win Source Electronics PMIC - PMIC - LED Drivers - LT3486IFE#TRPBF 1059355-LT3486IFE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059355-LT3486IFE#TR PBF Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight, Camera Flash Mounting: SMD (SMT) Frequency: 2.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 2 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-TSSOP-EP Maximum Supply Voltage: 24V Operating Input Voltage(Min): 2.5V Channel Output Current: 1.3A (Switch) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059355-LT3486IFE#TR PBF Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight, Camera Flash Mounting: SMD (SMT) Frequency: 2.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 2 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-TSSOP-EP Maximum Supply Voltage: 24V Operating Input Voltage(Min): 2.5V Channel Output Current: 1.3A (Switch) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LT3486IFE#TRPBF - 1059355-LT3486IFE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LT3486IFE#TRPBF
1059355-LT3486IFE#TRPBF
PMIC - PMIC - LED Drivers - LT3486IFE#TRPBF 1059355-LT3486IFE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1059355-LT3486IFE#TR PBF Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight, Camera Flash Mounting: SMD (SMT) Frequency: 2.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 2 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-TSSOP-EP Maximum Supply Voltage: 24V Operating Input Voltage(Min): 2.5V Channel Output Current: 1.3A (Switch) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Linear Technology
Win Source Part Number: 1059355-LT3486IFE#TRPBF
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight, Camera Flash
Mounting: SMD (SMT)
Frequency: 2.2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 2
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-TSSOP-EP
Maximum Supply Voltage: 24V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 1.3A (Switch)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1059355-LT3486IFE#TRPBF
Product Name PMIC - PMIC - LED Drivers - LT3486IFE#TRPBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LT3598IFE - 94898-LT3598IFE - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 volts
Output Voltage 44 volts
View Details
PMIC - PMIC - LED Drivers - LT3466EDD-1#PBF - 302835-LT3466EDD - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Voltage 39.5 volts
View Details
PMIC - PMIC - LED Drivers - LT3517EUF#TRPBF - 1059428-LT3517EUF#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 volts
Output Current 1500 milliamps
View Details
Electronic Wholesale - WS3441S8P - 1280579-WS3441S8P - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details