Win Source Electronics Power Supplies - External/Internal (Off-Board) - LED Drivers 962748-PLD-16-1050A

Description
Win Source Part Number: 962748-PLD-16-1050A Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: PLD-16 (16W) Type: Constant Current Termination Style: Wire Leads Features: OTP, SCP Package: Box Standard Package: 72 Ratings: IP42 Power (Watts): 17 W Voltage - Output: 12 ~ 16V Topology: AC DC Converter Voltage - Isolation: 3.75 kV Number of Outputs: 1 Current - Output (Max): 1.05A Voltage - Input (Min): 90VAC Voltage - Input (Max): 135VAC Efficiency: 84% Mounting Type: Chassis Mount Temperature Range - Operating: -30°C ~ 50°C Dimension: 3.31" L x 2.24" W x 1.16" H (84.0mm x 57.0mm x 29.5mm) Alternative Parts (Cross-Reference): LS25-24; LS25-36; LS35-24; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: MEAN WELL USA Inc. Other Names: 1866-5391,PLD-16-105 0A-ND Base Product Number: PLD-16 Approval Agency: cURus
Request a Quote Datasheet
Description
Win Source Part Number: 962748-PLD-16-1050A Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: PLD-16 (16W) Type: Constant Current Termination Style: Wire Leads Features: OTP, SCP Package: Box Standard Package: 72 Ratings: IP42 Power (Watts): 17 W Voltage - Output: 12 ~ 16V Topology: AC DC Converter Voltage - Isolation: 3.75 kV Number of Outputs: 1 Current - Output (Max): 1.05A Voltage - Input (Min): 90VAC Voltage - Input (Max): 135VAC Efficiency: 84% Mounting Type: Chassis Mount Temperature Range - Operating: -30°C ~ 50°C Dimension: 3.31" L x 2.24" W x 1.16" H (84.0mm x 57.0mm x 29.5mm) Alternative Parts (Cross-Reference): LS25-24; LS25-36; LS35-24; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: MEAN WELL USA Inc. Other Names: 1866-5391,PLD-16-105 0A-ND Base Product Number: PLD-16 Approval Agency: cURus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - LED Drivers - 962748-PLD-16-1050A - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - LED Drivers
962748-PLD-16-1050A
Power Supplies - External/Internal (Off-Board) - LED Drivers 962748-PLD-16-1050A
Win Source Part Number: 962748-PLD-16-1050A Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: PLD-16 (16W) Type: Constant Current Termination Style: Wire Leads Features: OTP, SCP Package: Box Standard Package: 72 Ratings: IP42 Power (Watts): 17 W Voltage - Output: 12 ~ 16V Topology: AC DC Converter Voltage - Isolation: 3.75 kV Number of Outputs: 1 Current - Output (Max): 1.05A Voltage - Input (Min): 90VAC Voltage - Input (Max): 135VAC Efficiency: 84% Mounting Type: Chassis Mount Temperature Range - Operating: -30°C ~ 50°C Dimension: 3.31" L x 2.24" W x 1.16" H (84.0mm x 57.0mm x 29.5mm) Alternative Parts (Cross-Reference): LS25-24; LS25-36; LS35-24; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: MEAN WELL USA Inc. Other Names: 1866-5391,PLD-16-105 0A-ND Base Product Number: PLD-16 Approval Agency: cURus

Win Source Part Number: 962748-PLD-16-1050A
Category: Power Supplies - External/Internal (Off-Board)>LED Drivers
Series: PLD-16 (16W)
Type: Constant Current
Termination Style: Wire Leads
Features: OTP, SCP
Package: Box
Standard Package: 72
Ratings: IP42
Power (Watts): 17 W
Voltage - Output: 12 ~ 16V
Topology: AC DC Converter
Voltage - Isolation: 3.75 kV
Number of Outputs: 1
Current - Output (Max): 1.05A
Voltage - Input (Min): 90VAC
Voltage - Input (Max): 135VAC
Efficiency: 84%
Mounting Type: Chassis Mount
Temperature Range - Operating: -30°C ~ 50°C
Dimension: 3.31" L x 2.24" W x 1.16" H (84.0mm x 57.0mm x 29.5mm)
Alternative Parts (Cross-Reference): LS25-24; LS25-36; LS35-24;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Mfr: MEAN WELL USA Inc.
Other Names: 1866-5391,PLD-16-1050A-ND
Base Product Number: PLD-16
Approval Agency: cURus

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 962748-PLD-16-1050A
Product Name Power Supplies - External/Internal (Off-Board) - LED Drivers
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 90 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LTC3210EUD-3#TRPBF - 104449-LTC3210EUD-3#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.9 volts
Output Current 25 to 400 milliamps
View Details
Board Mount LED Drivers - LT3492EUFD#PBF - 781060-LT3492EUFD#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT3517HFE#PBF - 781109-LT3517HFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT3517IFE#PBF - 781111-LT3517IFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details