Win Source Electronics PMIC - PMIC - LED Drivers - LT3763IFE#PBF 710904-LT3763IFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 710904-LT3763IFE#PBF Packaging: Tube Type: DC DC Controller Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Voltage - Output: 55V Frequency: 200kHz ~ 1MHz Internal Switch(s): No Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: PWM Family Name: LT3763 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 28-TSSOP-EP Voltage Supply MAX: 60V Voltage Supply MIN: 6V Alternative Parts (Cross-Reference): MAX20051AUD/V+T; MAX20090ATP/V+T; MAX16833AUE/V+TCFX; Introduction Date: October 09, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 710904-LT3763IFE#PBF Packaging: Tube Type: DC DC Controller Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Voltage - Output: 55V Frequency: 200kHz ~ 1MHz Internal Switch(s): No Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: PWM Family Name: LT3763 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 28-TSSOP-EP Voltage Supply MAX: 60V Voltage Supply MIN: 6V Alternative Parts (Cross-Reference): MAX20051AUD/V+T; MAX20090ATP/V+T; MAX16833AUE/V+TCFX; Introduction Date: October 09, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LT3763IFE#PBF - 710904-LT3763IFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LT3763IFE#PBF
710904-LT3763IFE#PBF
PMIC - PMIC - LED Drivers - LT3763IFE#PBF 710904-LT3763IFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 710904-LT3763IFE#PBF Packaging: Tube Type: DC DC Controller Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Voltage - Output: 55V Frequency: 200kHz ~ 1MHz Internal Switch(s): No Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: PWM Family Name: LT3763 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 28-TSSOP-EP Voltage Supply MAX: 60V Voltage Supply MIN: 6V Alternative Parts (Cross-Reference): MAX20051AUD/V+T; MAX20090ATP/V+T; MAX16833AUE/V+TCFX; Introduction Date: October 09, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 710904-LT3763IFE#PBF
Packaging: Tube
Type: DC DC Controller
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Voltage - Output: 55V
Frequency: 200kHz ~ 1MHz
Internal Switch(s): No
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Family Name: LT3763
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 28-TSSOP-EP
Voltage Supply MAX: 60V
Voltage Supply MIN: 6V
Alternative Parts (Cross-Reference): MAX20051AUD/V+T; MAX20090ATP/V+T; MAX16833AUE/V+TCFX;
Introduction Date: October 09, 2012
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 710904-LT3763IFE#PBF
Product Name PMIC - PMIC - LED Drivers - LT3763IFE#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - SP7615ER-LTR - 997879-SP7615ER-LTR - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT3909EDD#PBF - 781318-LT3909EDD#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 40 volts
View Details
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1038187-APC-35-1050 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 90 volts
View Details
PMIC - PMIC - LED Drivers - LT3491ESC8 - 1206728-LT3491ESC8 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details