Win Source Electronics RF/IF and RFID 110812-TEA5757H1GE

Description
Manufacturer: ST-Ericsson Inc Win Source Part Number: 110812-TEA5757H1GE Category: RF/IF and RFID Family: RF Receivers Series: STR Packaging: Tray Operating Temperature Range: -15°C ~ 60°C Package: 44-QFP Manufacturer Device Package: 44-QFP (10x10) Applications: Self Tuned Radio (STR) Frequency: AM, FM Operating Supply Voltage: 2.5 V ~ 12 V Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Current - Receiving: 18.3mA Antenna Connector: PCB, Surface Mount Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ST-Ericsson Inc Win Source Part Number: 110812-TEA5757H1GE Category: RF/IF and RFID Family: RF Receivers Series: STR Packaging: Tray Operating Temperature Range: -15°C ~ 60°C Package: 44-QFP Manufacturer Device Package: 44-QFP (10x10) Applications: Self Tuned Radio (STR) Frequency: AM, FM Operating Supply Voltage: 2.5 V ~ 12 V Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Current - Receiving: 18.3mA Antenna Connector: PCB, Surface Mount Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - 110812-TEA5757H1GE - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID
110812-TEA5757H1GE
RF/IF and RFID 110812-TEA5757H1GE
Manufacturer: ST-Ericsson Inc Win Source Part Number: 110812-TEA5757H1GE Category: RF/IF and RFID Family: RF Receivers Series: STR Packaging: Tray Operating Temperature Range: -15°C ~ 60°C Package: 44-QFP Manufacturer Device Package: 44-QFP (10x10) Applications: Self Tuned Radio (STR) Frequency: AM, FM Operating Supply Voltage: 2.5 V ~ 12 V Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Current - Receiving: 18.3mA Antenna Connector: PCB, Surface Mount Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: ST-Ericsson Inc
Win Source Part Number: 110812-TEA5757H1GE
Category: RF/IF and RFID
Family: RF Receivers
Series: STR
Packaging: Tray
Operating Temperature Range: -15°C ~ 60°C
Package: 44-QFP
Manufacturer Device Package: 44-QFP (10x10)
Applications: Self Tuned Radio (STR)
Frequency: AM, FM
Operating Supply Voltage: 2.5 V ~ 12 V
Data Interface: PCB, Surface Mount
Modulation or Protocol: AM, FM
Current - Receiving: 18.3mA
Antenna Connector: PCB, Surface Mount
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 110812-TEA5757H1GE
Product Name RF/IF and RFID
Interface PCB, Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - RF Misc ICs and Modules - 1119664-SP8902/KG/MP1S - Win Source Electronics
Specs
Frequency 1.00E9 to 5.00E9 Hz
View Details
RF Detectors - LTC5535ES6#TRMPBF - 784204-LTC5535ES6#TRMPBF - Win Source Electronics
Specs
Frequency 6.00E8 to 7.00E9 Hz
View Details
RF Transceiver ICs - TRC103 - 1273879-TRC103 - Win Source Electronics
Specs
RFID Product Transceiver
View Details
RF Detectors - LTC5536ES6#TRPBF - 784205-LTC5536ES6#TRPBF - Win Source Electronics
Specs
Frequency 6.00E8 to 7.00E9 Hz
View Details