Win Source Electronics RF/IF and RFID - RF Misc ICs and Modules 1119664-SP8902/KG/MP1S

Description
Win Source Part Number: 1119664-SP8902/KG/MP 1S Category: RF/IF and RFID>RF Misc ICs and Modules Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Frequency: 1GHz ~ 5GHz Function: Prescaler Supplier Device Package: 8-SOP Alternative Parts (Cross-Reference): SP8902-KG-MP1S; SP8902KGMP1S; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. HTSUS: 8542.39.0001 Mfr: Zarlink Other Names: 2156-SP8902/KG/MP1S, ZARZARSP8902/KG/MP1S Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1119664-SP8902/KG/MP 1S Category: RF/IF and RFID>RF Misc ICs and Modules Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Frequency: 1GHz ~ 5GHz Function: Prescaler Supplier Device Package: 8-SOP Alternative Parts (Cross-Reference): SP8902-KG-MP1S; SP8902KGMP1S; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. HTSUS: 8542.39.0001 Mfr: Zarlink Other Names: 2156-SP8902/KG/MP1S, ZARZARSP8902/KG/MP1S Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Misc ICs and Modules - 1119664-SP8902/KG/MP1S - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Misc ICs and Modules
1119664-SP8902/KG/MP1S
RF/IF and RFID - RF Misc ICs and Modules 1119664-SP8902/KG/MP1S
Win Source Part Number: 1119664-SP8902/KG/MP 1S Category: RF/IF and RFID>RF Misc ICs and Modules Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Frequency: 1GHz ~ 5GHz Function: Prescaler Supplier Device Package: 8-SOP Alternative Parts (Cross-Reference): SP8902-KG-MP1S; SP8902KGMP1S; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. HTSUS: 8542.39.0001 Mfr: Zarlink Other Names: 2156-SP8902/KG/MP1S, ZARZARSP8902/KG/MP1S Product Status: Obsolete

Win Source Part Number: 1119664-SP8902/KG/MP1S
Category: RF/IF and RFID>RF Misc ICs and Modules
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Frequency: 1GHz ~ 5GHz
Function: Prescaler
Supplier Device Package: 8-SOP
Alternative Parts (Cross-Reference): SP8902-KG-MP1S; SP8902KGMP1S;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
HTSUS: 8542.39.0001
Mfr: Zarlink
Other Names: 2156-SP8902/KG/MP1S,ZARZARSP8902/KG/MP1S
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1119664-SP8902/KG/MP1S
Product Name RF/IF and RFID - RF Misc ICs and Modules
Frequency 1.00E9 to 5.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF Detectors - LT5570IDD#PBF - 020434-LT5570IDD#PBF - Win Source Electronics
Specs
Frequency 4.00E7 to 2.70E9 Hz
View Details
RF Detectors - LTC5535ES6#TRMPBF - 784204-LTC5535ES6#TRMPBF - Win Source Electronics
Specs
Frequency 6.00E8 to 7.00E9 Hz
View Details
RF Transceiver ICs - TRC103 - 1273879-TRC103 - Win Source Electronics
Specs
RFID Product Transceiver
View Details