Win Source Electronics RF/IF and RFID 137659-TDA7021T4TM

Description
Manufacturer: ST-Ericsson Inc Win Source Part Number: 137659-TDA7021T4TM Category: RF/IF and RFID Family: RF Receivers Packaging: Reel(TR) Package: 16-SOIC (0.154", 3.90mm Width) Manufacturer Device Package: 16-SOIC Operating Supply Voltage: 1.8 V ~ 6 V Data Interface: PCB, Surface Mount Modulation or Protocol: FM Current - Receiving: 6.3mA Antenna Connector: PCB, Surface Mount Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ST-Ericsson Inc Win Source Part Number: 137659-TDA7021T4TM Category: RF/IF and RFID Family: RF Receivers Packaging: Reel(TR) Package: 16-SOIC (0.154", 3.90mm Width) Manufacturer Device Package: 16-SOIC Operating Supply Voltage: 1.8 V ~ 6 V Data Interface: PCB, Surface Mount Modulation or Protocol: FM Current - Receiving: 6.3mA Antenna Connector: PCB, Surface Mount Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - 137659-TDA7021T4TM - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID
137659-TDA7021T4TM
RF/IF and RFID 137659-TDA7021T4TM
Manufacturer: ST-Ericsson Inc Win Source Part Number: 137659-TDA7021T4TM Category: RF/IF and RFID Family: RF Receivers Packaging: Reel(TR) Package: 16-SOIC (0.154", 3.90mm Width) Manufacturer Device Package: 16-SOIC Operating Supply Voltage: 1.8 V ~ 6 V Data Interface: PCB, Surface Mount Modulation or Protocol: FM Current - Receiving: 6.3mA Antenna Connector: PCB, Surface Mount Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: ST-Ericsson Inc
Win Source Part Number: 137659-TDA7021T4TM
Category: RF/IF and RFID
Family: RF Receivers
Packaging: Reel(TR)
Package: 16-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package: 16-SOIC
Operating Supply Voltage: 1.8 V ~ 6 V
Data Interface: PCB, Surface Mount
Modulation or Protocol: FM
Current - Receiving: 6.3mA
Antenna Connector: PCB, Surface Mount
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 137659-TDA7021T4TM
Product Name RF/IF and RFID
Interface PCB, Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - 096719-TEA5760UK/N1-G - Win Source Electronics
Specs
Interface PCB, Surface Mount
Frequency 7.60E7 to 1.08E8 Hz
Operating Temperature -35 to 85 C (-31 to 185 F)
View Details
RF Detectors - LT5534ESC6#TRMPBF - 072409-LT5534ESC6#TRMPBF - Win Source Electronics
Specs
Frequency 5.00E7 to 3.00E9 Hz
View Details