Win Source Electronics RF Demodulators - LT5506EUF#PBF 781463-LT5506EUF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781463-LT5506EUF#PBF Packaging: Tube Package: 16-WQFN Exposed Pad Operating Supply Voltage: 1.8 V ~ 5.25 V Function: Demodulator Gain: 59dB Noise Figure: 6.8dB LO Frequency: 80MHz ~ 1GHz RF Frequency: 40MHz ~ 500MHz Family Name: LT5506 Categories: RF/IF and RFID Operating Supply Current: 36mA Manufacturer Package: 16-QFN (4x4) Alternative Parts (Cross-Reference): U2794B-MFSG3; U2794B-NFSH; STV0367B; SRF-2016; Introduction Date: December 13, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781463-LT5506EUF#PBF Packaging: Tube Package: 16-WQFN Exposed Pad Operating Supply Voltage: 1.8 V ~ 5.25 V Function: Demodulator Gain: 59dB Noise Figure: 6.8dB LO Frequency: 80MHz ~ 1GHz RF Frequency: 40MHz ~ 500MHz Family Name: LT5506 Categories: RF/IF and RFID Operating Supply Current: 36mA Manufacturer Package: 16-QFN (4x4) Alternative Parts (Cross-Reference): U2794B-MFSG3; U2794B-NFSH; STV0367B; SRF-2016; Introduction Date: December 13, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Demodulators - LT5506EUF#PBF - 781463-LT5506EUF#PBF - Win Source Electronics
Laguna Hills, CA, United States
RF Demodulators - LT5506EUF#PBF
781463-LT5506EUF#PBF
RF Demodulators - LT5506EUF#PBF 781463-LT5506EUF#PBF
Manufacturer: Linear Technology Win Source Part Number: 781463-LT5506EUF#PBF Packaging: Tube Package: 16-WQFN Exposed Pad Operating Supply Voltage: 1.8 V ~ 5.25 V Function: Demodulator Gain: 59dB Noise Figure: 6.8dB LO Frequency: 80MHz ~ 1GHz RF Frequency: 40MHz ~ 500MHz Family Name: LT5506 Categories: RF/IF and RFID Operating Supply Current: 36mA Manufacturer Package: 16-QFN (4x4) Alternative Parts (Cross-Reference): U2794B-MFSG3; U2794B-NFSH; STV0367B; SRF-2016; Introduction Date: December 13, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781463-LT5506EUF#PBF
Packaging: Tube
Package: 16-WQFN Exposed Pad
Operating Supply Voltage: 1.8 V ~ 5.25 V
Function: Demodulator
Gain: 59dB
Noise Figure: 6.8dB
LO Frequency: 80MHz ~ 1GHz
RF Frequency: 40MHz ~ 500MHz
Family Name: LT5506
Categories: RF/IF and RFID
Operating Supply Current: 36mA
Manufacturer Package: 16-QFN (4x4)
Alternative Parts (Cross-Reference): U2794B-MFSG3; U2794B-NFSH; STV0367B; SRF-2016;
Introduction Date: December 13, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 781463-LT5506EUF#PBF
Product Name RF Demodulators - LT5506EUF#PBF
Unlock Full Specs
to access all available technical data

Similar Products

RF Detectors - LTC5505-2ES5 - 303467-LTC5505-2ES5 - Win Source Electronics
Specs
Frequency 3.00E8 to 3.50E9 Hz
View Details
RF/IF and RFID - 212798-TEA5764UK - Win Source Electronics
Specs
Interface PCB, Surface Mount
Frequency 7.60E7 to 1.08E8 Hz
View Details