Win Source Electronics RF Modulators - LT5568-2EUF#PBF 781473-LT5568-2EUF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781473-LT5568-2EUF#P BF Packaging: Tube Package: 16-WQFN Exposed Pad Test Frequency: 850MHz Operating Supply Voltage: 4.5 V ~ 5.25 V Function: Modulator P1dB: 8.3dBm LO Frequency: 550MHz ~ 1.25GHz RF Frequency: 700MHz ~ 1.05GHz Noise Floor: -160.3dBm/Hz Output Power: -2.8dBm Family Name: LT5568-2 Categories: RF/IF and RFID Operating Supply Current: 165mA Alternative Parts (Cross-Reference): TRF3701IRHCR; STQ-1016Z; STQ-3016; STQ-1016; Introduction Date: March 13, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781473-LT5568-2EUF#P BF Packaging: Tube Package: 16-WQFN Exposed Pad Test Frequency: 850MHz Operating Supply Voltage: 4.5 V ~ 5.25 V Function: Modulator P1dB: 8.3dBm LO Frequency: 550MHz ~ 1.25GHz RF Frequency: 700MHz ~ 1.05GHz Noise Floor: -160.3dBm/Hz Output Power: -2.8dBm Family Name: LT5568-2 Categories: RF/IF and RFID Operating Supply Current: 165mA Alternative Parts (Cross-Reference): TRF3701IRHCR; STQ-1016Z; STQ-3016; STQ-1016; Introduction Date: March 13, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Modulators - LT5568-2EUF#PBF - 781473-LT5568-2EUF#PBF - Win Source Electronics
Laguna Hills, CA, United States
RF Modulators - LT5568-2EUF#PBF
781473-LT5568-2EUF#PBF
RF Modulators - LT5568-2EUF#PBF 781473-LT5568-2EUF#PBF
Manufacturer: Linear Technology Win Source Part Number: 781473-LT5568-2EUF#P BF Packaging: Tube Package: 16-WQFN Exposed Pad Test Frequency: 850MHz Operating Supply Voltage: 4.5 V ~ 5.25 V Function: Modulator P1dB: 8.3dBm LO Frequency: 550MHz ~ 1.25GHz RF Frequency: 700MHz ~ 1.05GHz Noise Floor: -160.3dBm/Hz Output Power: -2.8dBm Family Name: LT5568-2 Categories: RF/IF and RFID Operating Supply Current: 165mA Alternative Parts (Cross-Reference): TRF3701IRHCR; STQ-1016Z; STQ-3016; STQ-1016; Introduction Date: March 13, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 781473-LT5568-2EUF#PBF
Packaging: Tube
Package: 16-WQFN Exposed Pad
Test Frequency: 850MHz
Operating Supply Voltage: 4.5 V ~ 5.25 V
Function: Modulator
P1dB: 8.3dBm
LO Frequency: 550MHz ~ 1.25GHz
RF Frequency: 700MHz ~ 1.05GHz
Noise Floor: -160.3dBm/Hz
Output Power: -2.8dBm
Family Name: LT5568-2
Categories: RF/IF and RFID
Operating Supply Current: 165mA
Alternative Parts (Cross-Reference): TRF3701IRHCR; STQ-1016Z; STQ-3016; STQ-1016;
Introduction Date: March 13, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 781473-LT5568-2EUF#PBF
Product Name RF Modulators - LT5568-2EUF#PBF
Unlock Full Specs
to access all available technical data

Similar Products

Newest Parts - LT5527EUF - 1206870-LT5527EUF - Win Source Electronics
Specs
Frequency 4.00E8 to 3.70E9 Hz
View Details
RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets - 1133488-WS-3640-KB-2400 - Win Source Electronics
Specs
Operating Temperature -40 to 71 C (-40 to 160 F)
View Details