Win Source Electronics Board Mount LED Drivers - LT3799IMSE-1#PBF 781301-LT3799IMSE-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781301-LT3799IMSE-1# PBF Packaging: Tube Type: AC DC Offline Switcher Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Frequency: 25kHz ~ 300kHz Internal Switch(s): No Topology: Flyback Number of Outputs: 1 Dimming: Triac Family Name: LT3799-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Alternative Parts (Cross-Reference): CM9133-06QE; CAT3636HV3-T2; NCP5890MUTXG; CP2160; Introduction Date: February 02, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781301-LT3799IMSE-1# PBF Packaging: Tube Type: AC DC Offline Switcher Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Frequency: 25kHz ~ 300kHz Internal Switch(s): No Topology: Flyback Number of Outputs: 1 Dimming: Triac Family Name: LT3799-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Alternative Parts (Cross-Reference): CM9133-06QE; CAT3636HV3-T2; NCP5890MUTXG; CP2160; Introduction Date: February 02, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LT3799IMSE-1#PBF - 781301-LT3799IMSE-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LT3799IMSE-1#PBF
781301-LT3799IMSE-1#PBF
Board Mount LED Drivers - LT3799IMSE-1#PBF 781301-LT3799IMSE-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 781301-LT3799IMSE-1# PBF Packaging: Tube Type: AC DC Offline Switcher Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Frequency: 25kHz ~ 300kHz Internal Switch(s): No Topology: Flyback Number of Outputs: 1 Dimming: Triac Family Name: LT3799-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Alternative Parts (Cross-Reference): CM9133-06QE; CAT3636HV3-T2; NCP5890MUTXG; CP2160; Introduction Date: February 02, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 781301-LT3799IMSE-1#PBF
Packaging: Tube
Type: AC DC Offline Switcher
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Frequency: 25kHz ~ 300kHz
Internal Switch(s): No
Topology: Flyback
Number of Outputs: 1
Dimming: Triac
Family Name: LT3799-1
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-MSOP-EP
Alternative Parts (Cross-Reference): CM9133-06QE; CAT3636HV3-T2; NCP5890MUTXG; CP2160;
Introduction Date: February 02, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 781301-LT3799IMSE-1#PBF
Product Name Board Mount LED Drivers - LT3799IMSE-1#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LT3517IFE#PBF - 781111-LT3517IFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LTC3206EUF#TRPBF - 303274-LTC3206EUF#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Current 400 milliamps
View Details
Board Mount LED Drivers - LT3755IUD#TRPBF - 781254-LT3755IUD#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 75 volts
View Details
Board Mount LED Drivers - LT3003EMSE#PBF - 780865-LT3003EMSE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details