Win Source Electronics Board Mount LED Drivers - LT3517IFE#PBF 781111-LT3517IFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781111-LT3517IFE#PBF Series: True Color PWM Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: Backlight Mounting: SMD Frequency: 250kHz ~ 2.5MHz Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LT3517 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Voltage Supply MAX: 30V Output Current per Channel: 1.5A (Switch) Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): TLE4242GXT; TLE 4240-3 M; TLE42402MHTSA1 ; TLE42403MXT; Introduction Date: November 28, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781111-LT3517IFE#PBF Series: True Color PWM Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: Backlight Mounting: SMD Frequency: 250kHz ~ 2.5MHz Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LT3517 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Voltage Supply MAX: 30V Output Current per Channel: 1.5A (Switch) Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): TLE4242GXT; TLE 4240-3 M; TLE42402MHTSA1 ; TLE42403MXT; Introduction Date: November 28, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LT3517IFE#PBF - 781111-LT3517IFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LT3517IFE#PBF
781111-LT3517IFE#PBF
Board Mount LED Drivers - LT3517IFE#PBF 781111-LT3517IFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 781111-LT3517IFE#PBF Series: True Color PWM Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: Backlight Mounting: SMD Frequency: 250kHz ~ 2.5MHz Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LT3517 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Voltage Supply MAX: 30V Output Current per Channel: 1.5A (Switch) Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): TLE4242GXT; TLE 4240-3 M; TLE42402MHTSA1 ; TLE42403MXT; Introduction Date: November 28, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781111-LT3517IFE#PBF
Series: True Color PWM
Packaging: Tube
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Applications: Backlight
Mounting: SMD
Frequency: 250kHz ~ 2.5MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Family Name: LT3517
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP-EP
Voltage Supply MAX: 30V
Output Current per Channel: 1.5A (Switch)
Voltage Supply MIN: 3V
Alternative Parts (Cross-Reference): TLE4242GXT; TLE 4240-3 M; TLE42402MHTSA1 ; TLE42403MXT;
Introduction Date: November 28, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 781111-LT3517IFE#PBF
Product Name Board Mount LED Drivers - LT3517IFE#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LT3755EMSE-1#PBF - 781251-LT3755EMSE-1#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 75 volts
View Details
PMIC - PMIC - LED Drivers - LTC3490ES8#PBF - 1062605-LTC3490ES8#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 1 volts
Output Voltage 2.8 to 4 volts
View Details
Electronic Wholesale - LT3755EUD-1#TRPBF - 758886-LT3755EUD-1#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 75 volts
View Details
Board Mount LED Drivers - LT3955EUHE#TRPBF - 781324-LT3955EUHE#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details