Win Source Electronics PMIC - PMIC - LED Drivers - LT3599IUH#PBF 072388-LT3599IUH#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 072388-LT3599IUH#PBF Packaging: Tube/Rail Type: DC DC Regulator Mounting: SMD (SMT) Frequency: 200kHz to 2.1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 4 Dimming: Analog, PWM Output Voltage: 44V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 32-QFN (5x5) Maximum Supply Voltage: 30V Operating Input Voltage(Min): 2.7V Channel Output Current: 120mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072388-LT3599IUH#PBF Packaging: Tube/Rail Type: DC DC Regulator Mounting: SMD (SMT) Frequency: 200kHz to 2.1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 4 Dimming: Analog, PWM Output Voltage: 44V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 32-QFN (5x5) Maximum Supply Voltage: 30V Operating Input Voltage(Min): 2.7V Channel Output Current: 120mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LT3599IUH#PBF - 072388-LT3599IUH#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LT3599IUH#PBF
072388-LT3599IUH#PBF
PMIC - PMIC - LED Drivers - LT3599IUH#PBF 072388-LT3599IUH#PBF
Manufacturer: Linear Technology Win Source Part Number: 072388-LT3599IUH#PBF Packaging: Tube/Rail Type: DC DC Regulator Mounting: SMD (SMT) Frequency: 200kHz to 2.1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 4 Dimming: Analog, PWM Output Voltage: 44V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 32-QFN (5x5) Maximum Supply Voltage: 30V Operating Input Voltage(Min): 2.7V Channel Output Current: 120mA

Manufacturer: Linear Technology
Win Source Part Number: 072388-LT3599IUH#PBF
Packaging: Tube/Rail
Type: DC DC Regulator
Mounting: SMD (SMT)
Frequency: 200kHz to 2.1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 4
Dimming: Analog, PWM
Output Voltage: 44V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 32-QFN (5x5)
Maximum Supply Voltage: 30V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 120mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 072388-LT3599IUH#PBF
Product Name PMIC - PMIC - LED Drivers - LT3599IUH#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LT3486IFE#TRPBF - 1059355-LT3486IFE#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.5 volts
Output Current 1300 milliamps
View Details
Electronic Wholesale - WS3443D7P - 1280581-WS3443D7P - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3478EFE - 1206704-LT3478EFE - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3466EDD#TR - 302836-LT3466EDD#TR - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Voltage 39.5 volts
View Details