Win Source Electronics Board Mount LED Drivers - LT3756EMSE#TRPBF 781258-LT3756EMSE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781258-LT3756EMSE#TR PBF Packaging: Reel package Type: DC DC Controller Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Voltage - Output: 100V Frequency: 100kHz ~ 1MHz Internal Switch(s): No Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LT3756 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Voltage Supply MAX: 100V Voltage Supply MIN: 6V Alternative Parts (Cross-Reference): MP4688DN-LF-Z; MP4688DN; MP4688DN-Z; LT3756EUD-1#PBF; Introduction Date: August 18, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781258-LT3756EMSE#TR PBF Packaging: Reel package Type: DC DC Controller Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Voltage - Output: 100V Frequency: 100kHz ~ 1MHz Internal Switch(s): No Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LT3756 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Voltage Supply MAX: 100V Voltage Supply MIN: 6V Alternative Parts (Cross-Reference): MP4688DN-LF-Z; MP4688DN; MP4688DN-Z; LT3756EUD-1#PBF; Introduction Date: August 18, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LT3756EMSE#TRPBF - 781258-LT3756EMSE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LT3756EMSE#TRPBF
781258-LT3756EMSE#TRPBF
Board Mount LED Drivers - LT3756EMSE#TRPBF 781258-LT3756EMSE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781258-LT3756EMSE#TR PBF Packaging: Reel package Type: DC DC Controller Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Voltage - Output: 100V Frequency: 100kHz ~ 1MHz Internal Switch(s): No Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LT3756 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Voltage Supply MAX: 100V Voltage Supply MIN: 6V Alternative Parts (Cross-Reference): MP4688DN-LF-Z; MP4688DN; MP4688DN-Z; LT3756EUD-1#PBF; Introduction Date: August 18, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 781258-LT3756EMSE#TRPBF
Packaging: Reel package
Type: DC DC Controller
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Voltage - Output: 100V
Frequency: 100kHz ~ 1MHz
Internal Switch(s): No
Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Family Name: LT3756
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-MSOP-EP
Voltage Supply MAX: 100V
Voltage Supply MIN: 6V
Alternative Parts (Cross-Reference): MP4688DN-LF-Z; MP4688DN; MP4688DN-Z; LT3756EUD-1#PBF;
Introduction Date: August 18, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 781258-LT3756EMSE#TRPBF
Product Name Board Mount LED Drivers - LT3756EMSE#TRPBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - CL25N8-G - 1161736-CL25N8-G - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - SP7615ER-LTR - 997879-SP7615ER-LTR - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT3496IUFD#PBF - 781068-LT3496IUFD#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT3486IFE#PBF - 781057-LT3486IFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details