Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4062EDD#TRPBF 783867-LTC4062EDD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783867-LTC4062EDD#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-WFDFN Exposed Pad Interface: USB Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 1A Battery Pack Voltage: 4.2V Family Name: LTC4062 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Voltage Supply MAX: 8V Alternative Parts (Cross-Reference): LX2206ILD; ISL6291-1CR; ISL6291-1CR-T; LX2203AILD; Introduction Date: February 14, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783867-LTC4062EDD#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-WFDFN Exposed Pad Interface: USB Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 1A Battery Pack Voltage: 4.2V Family Name: LTC4062 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Voltage Supply MAX: 8V Alternative Parts (Cross-Reference): LX2206ILD; ISL6291-1CR; ISL6291-1CR-T; LX2203AILD; Introduction Date: February 14, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4062EDD#TRPBF - 783867-LTC4062EDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4062EDD#TRPBF
783867-LTC4062EDD#TRPBF
PMIC - PMIC - Battery Chargers - LTC4062EDD#TRPBF 783867-LTC4062EDD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783867-LTC4062EDD#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-WFDFN Exposed Pad Interface: USB Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 1A Battery Pack Voltage: 4.2V Family Name: LTC4062 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Voltage Supply MAX: 8V Alternative Parts (Cross-Reference): LX2206ILD; ISL6291-1CR; ISL6291-1CR-T; LX2203AILD; Introduction Date: February 14, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 783867-LTC4062EDD#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-WFDFN Exposed Pad
Interface: USB
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 1A
Battery Pack Voltage: 4.2V
Family Name: LTC4062
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-DFN (3x3)
Voltage Supply MAX: 8V
Alternative Parts (Cross-Reference): LX2206ILD; ISL6291-1CR; ISL6291-1CR-T; LX2203AILD;
Introduction Date: February 14, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 783867-LTC4062EDD#TRPBF
Product Name PMIC - PMIC - Battery Chargers - LTC4062EDD#TRPBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4085EDE-3#PBF - 783892-LTC4085EDE-3#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 1500 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4089EDJC#PBF - 072609-LTC4089EDJC#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 22-DFN (6x3)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC1731EMS8-4.2#PBF - 098176-LTC1731EMS8-4.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; 8-MSOP
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC1731ES8-4.2#TRPBF - 1061086-LTC1731ES8-4.2#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOIC; 8-SOIC
Cells 1
View Details