Win Source Electronics PMIC - PMIC - Battery Chargers - LT3651IUHE-4.1#PBF 781172-LT3651IUHE-4.1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781172-LT3651IUHE-4. 1#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 36-WFQFN Exposed Pad Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 4A Battery Pack Voltage: 4.1V Family Name: LT3651-4.1 Categories: Integrated Circuits (ICs) Manufacturer Package: 36-QFN (5x6) Voltage Supply MAX: 32V Alternative Parts (Cross-Reference): MAX8844ZETD+T; MAX17015ETP+; MAX17006ETP+T; MAX8814ESA+; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781172-LT3651IUHE-4. 1#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 36-WFQFN Exposed Pad Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 4A Battery Pack Voltage: 4.1V Family Name: LT3651-4.1 Categories: Integrated Circuits (ICs) Manufacturer Package: 36-QFN (5x6) Voltage Supply MAX: 32V Alternative Parts (Cross-Reference): MAX8844ZETD+T; MAX17015ETP+; MAX17006ETP+T; MAX8814ESA+; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LT3651IUHE-4.1#PBF - 781172-LT3651IUHE-4.1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LT3651IUHE-4.1#PBF
781172-LT3651IUHE-4.1#PBF
PMIC - PMIC - Battery Chargers - LT3651IUHE-4.1#PBF 781172-LT3651IUHE-4.1#PBF
Manufacturer: Linear Technology Win Source Part Number: 781172-LT3651IUHE-4. 1#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 36-WFQFN Exposed Pad Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 4A Battery Pack Voltage: 4.1V Family Name: LT3651-4.1 Categories: Integrated Circuits (ICs) Manufacturer Package: 36-QFN (5x6) Voltage Supply MAX: 32V Alternative Parts (Cross-Reference): MAX8844ZETD+T; MAX17015ETP+; MAX17006ETP+T; MAX8814ESA+; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781172-LT3651IUHE-4.1#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 36-WFQFN Exposed Pad
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 4A
Battery Pack Voltage: 4.1V
Family Name: LT3651-4.1
Categories: Integrated Circuits (ICs)
Manufacturer Package: 36-QFN (5x6)
Voltage Supply MAX: 32V
Alternative Parts (Cross-Reference): MAX8844ZETD+T; MAX17015ETP+; MAX17006ETP+T; MAX8814ESA+;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 781172-LT3651IUHE-4.1#PBF
Product Name PMIC - PMIC - Battery Chargers - LT3651IUHE-4.1#PBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4050EMS-4.2#PBF - 783854-LTC4050EMS-4.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Battery Chargers - LTC4085EDE-1#PBF - 1063323-LTC4085EDE-1#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 14-DFN (4x3)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4058XEDD-4.2#PBF - 783859-LTC4058XEDD-4.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 950 mA
View Details
PMIC - PMIC - Battery Chargers - LT1512CN8#PBF - 780531-LT1512CN8#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type DIP
Cells 1
View Details