Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4050EMS-4.2#PBF 783854-LTC4050EMS-4.2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783854-LTC4050EMS-4. 2#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Battery Pack Voltage: 4.2V Family Name: LTC4050 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Voltage Supply MAX: 10V Alternative Parts (Cross-Reference): MC34674AEP; ISL6291-1CRZ-T; ISL6291-2CR-T; ISL6291-2CRZ-T; Introduction Date: October 29, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783854-LTC4050EMS-4. 2#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Battery Pack Voltage: 4.2V Family Name: LTC4050 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Voltage Supply MAX: 10V Alternative Parts (Cross-Reference): MC34674AEP; ISL6291-1CRZ-T; ISL6291-2CR-T; ISL6291-2CRZ-T; Introduction Date: October 29, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4050EMS-4.2#PBF - 783854-LTC4050EMS-4.2#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4050EMS-4.2#PBF
783854-LTC4050EMS-4.2#PBF
PMIC - PMIC - Battery Chargers - LTC4050EMS-4.2#PBF 783854-LTC4050EMS-4.2#PBF
Manufacturer: Linear Technology Win Source Part Number: 783854-LTC4050EMS-4. 2#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Battery Pack Voltage: 4.2V Family Name: LTC4050 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Voltage Supply MAX: 10V Alternative Parts (Cross-Reference): MC34674AEP; ISL6291-1CRZ-T; ISL6291-2CR-T; ISL6291-2CRZ-T; Introduction Date: October 29, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783854-LTC4050EMS-4.2#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Battery Pack Voltage: 4.2V
Family Name: LTC4050
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-MSOP
Voltage Supply MAX: 10V
Alternative Parts (Cross-Reference): MC34674AEP; ISL6291-1CRZ-T; ISL6291-2CR-T; ISL6291-2CRZ-T;
Introduction Date: October 29, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 783854-LTC4050EMS-4.2#PBF
Product Name PMIC - PMIC - Battery Chargers - LTC4050EMS-4.2#PBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC1733EMSE#PBF - 122943-LTC1733EMSE#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; 10-MSOP-EP
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4053EMSE-4.2#TRPBF - 106115-LTC4053EMSE-4.2#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; 10-MSOP-EP
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC1733EMSE#TRPBF - 020504-LTC1733EMSE#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; 10-MSOP-EP
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LT1769IGN#PBF - 780656-LT1769IGN#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Package Type SSOP
View Details