Win Source Electronics PMIC - PMIC - Battery Chargers - LT3651EUHE-8.4#PBF 781171-LT3651EUHE-8.4#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781171-LT3651EUHE-8. 4#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 36-WFQFN Exposed Pad Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 4A Battery Pack Voltage: 8.4V Family Name: LT3651-8.4 Categories: Integrated Circuits (ICs) Manufacturer Package: 36-QFN (5x6) Voltage Supply MAX: 32V Alternative Parts (Cross-Reference): NCP1851FCCT1G; MP2610ER-Z; MP2610ER; LT3651EUHE-8.4#PBF; LT3651IUHE-8.4#TRPBF ; LT3651EUHE-8.4#TRPBF ; Introduction Date: December 03, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781171-LT3651EUHE-8. 4#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 36-WFQFN Exposed Pad Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 4A Battery Pack Voltage: 8.4V Family Name: LT3651-8.4 Categories: Integrated Circuits (ICs) Manufacturer Package: 36-QFN (5x6) Voltage Supply MAX: 32V Alternative Parts (Cross-Reference): NCP1851FCCT1G; MP2610ER-Z; MP2610ER; LT3651EUHE-8.4#PBF; LT3651IUHE-8.4#TRPBF ; LT3651EUHE-8.4#TRPBF ; Introduction Date: December 03, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LT3651EUHE-8.4#PBF - 781171-LT3651EUHE-8.4#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LT3651EUHE-8.4#PBF
781171-LT3651EUHE-8.4#PBF
PMIC - PMIC - Battery Chargers - LT3651EUHE-8.4#PBF 781171-LT3651EUHE-8.4#PBF
Manufacturer: Linear Technology Win Source Part Number: 781171-LT3651EUHE-8. 4#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 36-WFQFN Exposed Pad Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 4A Battery Pack Voltage: 8.4V Family Name: LT3651-8.4 Categories: Integrated Circuits (ICs) Manufacturer Package: 36-QFN (5x6) Voltage Supply MAX: 32V Alternative Parts (Cross-Reference): NCP1851FCCT1G; MP2610ER-Z; MP2610ER; LT3651EUHE-8.4#PBF; LT3651IUHE-8.4#TRPBF ; LT3651EUHE-8.4#TRPBF ; Introduction Date: December 03, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781171-LT3651EUHE-8.4#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 36-WFQFN Exposed Pad
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 2
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 4A
Battery Pack Voltage: 8.4V
Family Name: LT3651-8.4
Categories: Integrated Circuits (ICs)
Manufacturer Package: 36-QFN (5x6)
Voltage Supply MAX: 32V
Alternative Parts (Cross-Reference): NCP1851FCCT1G; MP2610ER-Z; MP2610ER; LT3651EUHE-8.4#PBF; LT3651IUHE-8.4#TRPBF; LT3651EUHE-8.4#TRPBF;
Introduction Date: December 03, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 781171-LT3651EUHE-8.4#PBF
Product Name PMIC - PMIC - Battery Chargers - LT3651EUHE-8.4#PBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LT1510IGN#TRPBF - 746908-LT1510IGN#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Package Type SSOP
View Details
PMIC - PMIC - Battery Chargers - LTC1732EMS-4.2#TRPBF - 108065-LTC1732EMS-4.2#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; 10-MSOP
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4155IUFD#PBF - 020636-LTC4155IUFD#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Package Type 28-QFN (4x5)
View Details
PMIC - PMIC - Battery Chargers - LT3652HVEDD#TRPBF - 781177-LT3652HVEDD#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Cells 4 to 5
Charge Current 2000 mA
View Details