Win Source Electronics PMIC - PMIC - Battery Chargers - LT3650IDD-8.2#PBF 781167-LT3650IDD-8.2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781167-LT3650IDD-8.2 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 12-WFDFN Exposed Pad Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 2A Battery Pack Voltage: 8.2V Family Name: LT3650-8.2 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-DFN (3x3) Voltage Supply MAX: 32V Alternative Parts (Cross-Reference): BQ25881RGER; HPA01163RGRR; BQ25881RGET; ISL95521AHRZ-T; Introduction Date: June 03, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781167-LT3650IDD-8.2 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 12-WFDFN Exposed Pad Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 2A Battery Pack Voltage: 8.2V Family Name: LT3650-8.2 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-DFN (3x3) Voltage Supply MAX: 32V Alternative Parts (Cross-Reference): BQ25881RGER; HPA01163RGRR; BQ25881RGET; ISL95521AHRZ-T; Introduction Date: June 03, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LT3650IDD-8.2#PBF - 781167-LT3650IDD-8.2#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LT3650IDD-8.2#PBF
781167-LT3650IDD-8.2#PBF
PMIC - PMIC - Battery Chargers - LT3650IDD-8.2#PBF 781167-LT3650IDD-8.2#PBF
Manufacturer: Linear Technology Win Source Part Number: 781167-LT3650IDD-8.2 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 12-WFDFN Exposed Pad Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 2A Battery Pack Voltage: 8.2V Family Name: LT3650-8.2 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-DFN (3x3) Voltage Supply MAX: 32V Alternative Parts (Cross-Reference): BQ25881RGER; HPA01163RGRR; BQ25881RGET; ISL95521AHRZ-T; Introduction Date: June 03, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781167-LT3650IDD-8.2#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 12-WFDFN Exposed Pad
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 2
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 2A
Battery Pack Voltage: 8.2V
Family Name: LT3650-8.2
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-DFN (3x3)
Voltage Supply MAX: 32V
Alternative Parts (Cross-Reference): BQ25881RGER; HPA01163RGRR; BQ25881RGET; ISL95521AHRZ-T;
Introduction Date: June 03, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 781167-LT3650IDD-8.2#PBF
Product Name PMIC - PMIC - Battery Chargers - LT3650IDD-8.2#PBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LT3651EUHE-8.2#PBF - 781170-LT3651EUHE-8.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 2
Charge Current 4000 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4085EDE-3#TRPBF - 1063325-LTC4085EDE-3#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 14-DFN (4x3)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4085EDE-1#PBF - 1063323-LTC4085EDE-1#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 14-DFN (4x3)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LT1513-2IT7#PBF - 780536-LT1513-2IT7#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 2000 mA
View Details