Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4085EDE-3#TRPBF 1063325-LTC4085EDE-3#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063325-LTC4085EDE-3 #TRPBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 1.5A Battery Pack Voltage: 3.95V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-DFN (4x3) Maximum Supply Voltage: 5.5V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063325-LTC4085EDE-3 #TRPBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 1.5A Battery Pack Voltage: 3.95V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-DFN (4x3) Maximum Supply Voltage: 5.5V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4085EDE-3#TRPBF - 1063325-LTC4085EDE-3#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4085EDE-3#TRPBF
1063325-LTC4085EDE-3#TRPBF
PMIC - PMIC - Battery Chargers - LTC4085EDE-3#TRPBF 1063325-LTC4085EDE-3#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1063325-LTC4085EDE-3 #TRPBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 1.5A Battery Pack Voltage: 3.95V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-DFN (4x3) Maximum Supply Voltage: 5.5V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1063325-LTC4085EDE-3#TRPBF
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 1.5A
Battery Pack Voltage: 3.95V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-DFN (4x3)
Maximum Supply Voltage: 5.5V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 1063325-LTC4085EDE-3#TRPBF
Product Name PMIC - PMIC - Battery Chargers - LTC4085EDE-3#TRPBF
Charger Type Linear
Package Type 14-DFN (4x3)
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LT1513CR#TRPBF - 1058419-LT1513CR#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type D2PAK-7
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4002ES8-4.2#TRPBF - 122111-LTC4002ES8-4.2#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOIC; 8-SOIC
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LT3650IDD-8.2#PBF - 781167-LT3650IDD-8.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 2
Charge Current 2000 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4155IUFD#PBF - 020636-LTC4155IUFD#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Package Type 28-QFN (4x5)
View Details