Win Source Electronics PMIC - PMIC - Battery Chargers - LTC1731EMS8-4.2#PBF 098176-LTC1731EMS8-4.2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 098176-LTC1731EMS8-4 .2#PBF Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 500mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Maximum Supply Voltage: 12V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 098176-LTC1731EMS8-4 .2#PBF Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 500mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Maximum Supply Voltage: 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC1731EMS8-4.2#PBF - 098176-LTC1731EMS8-4.2#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC1731EMS8-4.2#PBF
098176-LTC1731EMS8-4.2#PBF
PMIC - PMIC - Battery Chargers - LTC1731EMS8-4.2#PBF 098176-LTC1731EMS8-4.2#PBF
Manufacturer: Linear Technology Win Source Part Number: 098176-LTC1731EMS8-4 .2#PBF Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 500mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Maximum Supply Voltage: 12V

Manufacturer: Linear Technology
Win Source Part Number: 098176-LTC1731EMS8-4.2#PBF
Packaging: Tube/Rail
Battery Chemistry: Multi-Chemistry
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 500mA
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Maximum Supply Voltage: 12V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 098176-LTC1731EMS8-4.2#PBF
Product Name PMIC - PMIC - Battery Chargers - LTC1731EMS8-4.2#PBF
Charger Type Linear
Package Type SOP; 8-MSOP
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4000IGN#PBF - 783828-LTC4000IGN#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SSOP
Cells 3
View Details
PMIC - PMIC - Battery Chargers - LTM8062IV#PBF - 784649-LTM8062IV#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 2100 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4000EUFD#PBF - 783826-LTC4000EUFD#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 3
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Chargers - LTC4011CFE#TRPBF - 087418-LTC4011CFE#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; SSOP; TSSOP; 20-TSSOP-EP
Cells 1 to 16
View Details