Win Source Electronics Board Mount LED Drivers - LT3599EUH#TRPBF 781151-LT3599EUH#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781151-LT3599EUH#TRP BF Packaging: Reel package Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 32-WFQFN Exposed Pad Mounting: SMD Voltage - Output: 44V Frequency: 200kHz ~ 2.1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 4 Dimming: Analog, PWM Family Name: LT3599 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (5x5) Voltage Supply MAX: 30V Output Current per Channel: 120mA Voltage Supply MIN: 2.7V Alternative Parts (Cross-Reference): BD65D00MUV-E2; SC441TETRT; SC441ATETRT; SC445TETRT; Introduction Date: August 27, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781151-LT3599EUH#TRP BF Packaging: Reel package Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 32-WFQFN Exposed Pad Mounting: SMD Voltage - Output: 44V Frequency: 200kHz ~ 2.1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 4 Dimming: Analog, PWM Family Name: LT3599 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (5x5) Voltage Supply MAX: 30V Output Current per Channel: 120mA Voltage Supply MIN: 2.7V Alternative Parts (Cross-Reference): BD65D00MUV-E2; SC441TETRT; SC441ATETRT; SC445TETRT; Introduction Date: August 27, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LT3599EUH#TRPBF - 781151-LT3599EUH#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LT3599EUH#TRPBF
781151-LT3599EUH#TRPBF
Board Mount LED Drivers - LT3599EUH#TRPBF 781151-LT3599EUH#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781151-LT3599EUH#TRP BF Packaging: Reel package Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 32-WFQFN Exposed Pad Mounting: SMD Voltage - Output: 44V Frequency: 200kHz ~ 2.1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 4 Dimming: Analog, PWM Family Name: LT3599 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (5x5) Voltage Supply MAX: 30V Output Current per Channel: 120mA Voltage Supply MIN: 2.7V Alternative Parts (Cross-Reference): BD65D00MUV-E2; SC441TETRT; SC441ATETRT; SC445TETRT; Introduction Date: August 27, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781151-LT3599EUH#TRPBF
Packaging: Reel package
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 32-WFQFN Exposed Pad
Mounting: SMD
Voltage - Output: 44V
Frequency: 200kHz ~ 2.1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 4
Dimming: Analog, PWM
Family Name: LT3599
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-QFN (5x5)
Voltage Supply MAX: 30V
Output Current per Channel: 120mA
Voltage Supply MIN: 2.7V
Alternative Parts (Cross-Reference): BD65D00MUV-E2; SC441TETRT; SC441ATETRT; SC445TETRT;
Introduction Date: August 27, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 781151-LT3599EUH#TRPBF
Product Name Board Mount LED Drivers - LT3599EUH#TRPBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LT1937ES5#TRPBF - 302739-LT1937ES5#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.5 volts
Output Voltage 36 volts
View Details
PMIC - PMIC - LED Drivers - PAM2808BLBR - 1235307-PAM2808BLBR - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT3796HFE#PBF - 781292-LT3796HFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LTC3220EPF#PBF - 1062448-LTC3220EPF#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.9 volts
Output Current 20 milliamps
View Details