Win Source Electronics Power Supplies - External/Internal (Off-Board) - LED Drivers 1083998-LPC-100-350

Description
Win Source Part Number: 1083998-LPC-100-350 Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: LPC-100 (100W) Type: Constant Current Termination Style: Wire Leads Features: OVP, SCP Package: Box Standard Package: 20 Ratings: IP67 Power (Watts): 100 W Voltage - Output: 143 ~ 286V Topology: AC DC Converter Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 350mA Voltage - Input (Min): 90VAC Voltage - Input (Max): 264VAC Efficiency: 90% Mounting Type: Chassis Mount Temperature Range - Operating: -25°C ~ 50°C Dimension: 7.48" L x 2.05" W x 1.46" H (190.0mm x 52.0mm x 37.0mm) Alternative Parts (Cross-Reference): PLED75W-214-C0350-D; PLED200W-285-C0700-D ; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Mfr: MEAN WELL USA Inc. Other Names: 1866-3135,LPC-100-35 0-ND Base Product Number: LPC-100 Approval Agency: CE
Request a Quote Datasheet
Description
Win Source Part Number: 1083998-LPC-100-350 Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: LPC-100 (100W) Type: Constant Current Termination Style: Wire Leads Features: OVP, SCP Package: Box Standard Package: 20 Ratings: IP67 Power (Watts): 100 W Voltage - Output: 143 ~ 286V Topology: AC DC Converter Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 350mA Voltage - Input (Min): 90VAC Voltage - Input (Max): 264VAC Efficiency: 90% Mounting Type: Chassis Mount Temperature Range - Operating: -25°C ~ 50°C Dimension: 7.48" L x 2.05" W x 1.46" H (190.0mm x 52.0mm x 37.0mm) Alternative Parts (Cross-Reference): PLED75W-214-C0350-D; PLED200W-285-C0700-D ; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Mfr: MEAN WELL USA Inc. Other Names: 1866-3135,LPC-100-35 0-ND Base Product Number: LPC-100 Approval Agency: CE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1083998-LPC-100-350 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - LED Drivers
1083998-LPC-100-350
Power Supplies - External/Internal (Off-Board) - LED Drivers 1083998-LPC-100-350
Win Source Part Number: 1083998-LPC-100-350 Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: LPC-100 (100W) Type: Constant Current Termination Style: Wire Leads Features: OVP, SCP Package: Box Standard Package: 20 Ratings: IP67 Power (Watts): 100 W Voltage - Output: 143 ~ 286V Topology: AC DC Converter Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 350mA Voltage - Input (Min): 90VAC Voltage - Input (Max): 264VAC Efficiency: 90% Mounting Type: Chassis Mount Temperature Range - Operating: -25°C ~ 50°C Dimension: 7.48" L x 2.05" W x 1.46" H (190.0mm x 52.0mm x 37.0mm) Alternative Parts (Cross-Reference): PLED75W-214-C0350-D; PLED200W-285-C0700-D ; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Mfr: MEAN WELL USA Inc. Other Names: 1866-3135,LPC-100-35 0-ND Base Product Number: LPC-100 Approval Agency: CE

Win Source Part Number: 1083998-LPC-100-350
Category: Power Supplies - External/Internal (Off-Board)>LED Drivers
Series: LPC-100 (100W)
Type: Constant Current
Termination Style: Wire Leads
Features: OVP, SCP
Package: Box
Standard Package: 20
Ratings: IP67
Power (Watts): 100 W
Voltage - Output: 143 ~ 286V
Topology: AC DC Converter
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 350mA
Voltage - Input (Min): 90VAC
Voltage - Input (Max): 264VAC
Efficiency: 90%
Mounting Type: Chassis Mount
Temperature Range - Operating: -25°C ~ 50°C
Dimension: 7.48" L x 2.05" W x 1.46" H (190.0mm x 52.0mm x 37.0mm)
Alternative Parts (Cross-Reference): PLED75W-214-C0350-D; PLED200W-285-C0700-D;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9520
Mfr: MEAN WELL USA Inc.
Other Names: 1866-3135,LPC-100-350-ND
Base Product Number: LPC-100
Approval Agency: CE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1083998-LPC-100-350
Product Name Power Supplies - External/Internal (Off-Board) - LED Drivers
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 90 volts
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LT3597EUHG#PBF - 781146-LT3597EUHG#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Electronic Wholesale - WS3442D7P - 1280580-WS3442D7P - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT3517HUF#TRPBF - 781110-LT3517HUF#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT3477EFE#TRPBF - 781041-LT3477EFE#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details