Win Source Electronics PMIC - PMIC - LED Drivers - LT3956EUHE#PBF 144728-LT3956EUHE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 144728-LT3956EUHE#PB F Packaging: Tube/Rail Type: DC DC Regulator Mounting: SMD (SMT) Frequency: 100kHz to 1MHz Internal Switch(s): Yes Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Output Voltage: 80V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 36-QFN (5x6) Maximum Supply Voltage: 80V Operating Input Voltage(Min): 4.5V Channel Output Current: 3.3A (Switch)
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 144728-LT3956EUHE#PB F Packaging: Tube/Rail Type: DC DC Regulator Mounting: SMD (SMT) Frequency: 100kHz to 1MHz Internal Switch(s): Yes Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Output Voltage: 80V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 36-QFN (5x6) Maximum Supply Voltage: 80V Operating Input Voltage(Min): 4.5V Channel Output Current: 3.3A (Switch)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LT3956EUHE#PBF - 144728-LT3956EUHE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LT3956EUHE#PBF
144728-LT3956EUHE#PBF
PMIC - PMIC - LED Drivers - LT3956EUHE#PBF 144728-LT3956EUHE#PBF
Manufacturer: Linear Technology Win Source Part Number: 144728-LT3956EUHE#PB F Packaging: Tube/Rail Type: DC DC Regulator Mounting: SMD (SMT) Frequency: 100kHz to 1MHz Internal Switch(s): Yes Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Output Voltage: 80V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 36-QFN (5x6) Maximum Supply Voltage: 80V Operating Input Voltage(Min): 4.5V Channel Output Current: 3.3A (Switch)

Manufacturer: Linear Technology
Win Source Part Number: 144728-LT3956EUHE#PBF
Packaging: Tube/Rail
Type: DC DC Regulator
Mounting: SMD (SMT)
Frequency: 100kHz to 1MHz
Internal Switch(s): Yes
Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Output Voltage: 80V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 36-QFN (5x6)
Maximum Supply Voltage: 80V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 3.3A (Switch)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 144728-LT3956EUHE#PBF
Product Name PMIC - PMIC - LED Drivers - LT3956EUHE#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LT3486EDHC#TRPBF - 781056-LT3486EDHC#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT3476IUHF#PBF - 781039-LT3476IUHF#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 2.2 to 36 volts
View Details
Board Mount LED Drivers - LT3956IUHE#PBF - 781326-LT3956IUHE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 80 volts
View Details
Board Mount LED Drivers - LT3492EUFD#PBF - 781060-LT3492EUFD#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details