Win Source Electronics Board Mount LED Drivers - LT3595AEUHH#PBF 781144-LT3595AEUHH#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781144-LT3595AEUHH#P BF Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 56-WFQFN Exposed Pad Mounting: SMD Frequency: 2MHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 16 Dimming: PWM Family Name: LT3595 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-QFN (5x9) Voltage Supply MAX: 5.5V Output Current per Channel: 50mA Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): A8514KLPTR-T; SC441DTETRT; SC441CTETRT; LT3595AEUHH#TRPBF ; Introduction Date: February 09, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781144-LT3595AEUHH#P BF Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 56-WFQFN Exposed Pad Mounting: SMD Frequency: 2MHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 16 Dimming: PWM Family Name: LT3595 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-QFN (5x9) Voltage Supply MAX: 5.5V Output Current per Channel: 50mA Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): A8514KLPTR-T; SC441DTETRT; SC441CTETRT; LT3595AEUHH#TRPBF ; Introduction Date: February 09, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LT3595AEUHH#PBF - 781144-LT3595AEUHH#PBF - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LT3595AEUHH#PBF
781144-LT3595AEUHH#PBF
Board Mount LED Drivers - LT3595AEUHH#PBF 781144-LT3595AEUHH#PBF
Manufacturer: Linear Technology Win Source Part Number: 781144-LT3595AEUHH#P BF Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 56-WFQFN Exposed Pad Mounting: SMD Frequency: 2MHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 16 Dimming: PWM Family Name: LT3595 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-QFN (5x9) Voltage Supply MAX: 5.5V Output Current per Channel: 50mA Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): A8514KLPTR-T; SC441DTETRT; SC441CTETRT; LT3595AEUHH#TRPBF ; Introduction Date: February 09, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781144-LT3595AEUHH#PBF
Packaging: Tube
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 56-WFQFN Exposed Pad
Mounting: SMD
Frequency: 2MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 16
Dimming: PWM
Family Name: LT3595
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-QFN (5x9)
Voltage Supply MAX: 5.5V
Output Current per Channel: 50mA
Voltage Supply MIN: 3V
Alternative Parts (Cross-Reference): A8514KLPTR-T; SC441DTETRT; SC441CTETRT; LT3595AEUHH#TRPBF ;
Introduction Date: February 09, 2009
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 781144-LT3595AEUHH#PBF
Product Name Board Mount LED Drivers - LT3595AEUHH#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - External/Internal (Off-Board) - LED Drivers - 1069371-LPV-100-12 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 90 volts
Output Voltage 12 volts
View Details
Board Mount LED Drivers - LT3492IFE#PBF - 781061-LT3492IFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3519EMS-2#TRPBF - 805999-LT3519EMS-2#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1086433-PWM-200-48 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 100 volts
View Details